location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 250-Sheet Paper Cassette Unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250-Sheet Paper Cassette Unit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C802791
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946536101
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 20:55:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson 250-Sheet Paper Cassette Unit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 250 sheets
  • - Brand compatibility: Epson
  • - White
Long product name Epson 250-Sheet Paper Cassette Unit :
The long product name of Epson 250-Sheet Paper Cassette Unit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

250-Sheet Paper Cassette Unit
More>>>
Short summary description Epson 250-Sheet Paper Cassette Unit:
This short summary of the Epson 250-Sheet Paper Cassette Unit data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 250-Sheet Paper Cassette Unit, Epson, Epson WorkForce AL-MX300DNF, 250 sheets, White, China, 1 pc(s)

Long summary description Epson 250-Sheet Paper Cassette Unit:
This is an auto-generated long summary of Epson 250-Sheet Paper Cassette Unit based on the first three specs of the first five spec groups.

Epson 250-Sheet Paper Cassette Unit. Brand compatibility: Epson, Compatibility: Epson WorkForce AL-MX300DNF, Maximum capacity: 250 sheets. Quantity per pack: 1 pc(s), Package width: 180 mm, Package depth: 520 mm. Products per pallet: 22 pc(s), Pallet gross length: 120 cm, Pallet gross width: 80 cm

Features
Brand compatibility *
Epson
Compatibility *
Epson WorkForce AL-MX300DNF
Maximum capacity
250 sheets
Product colour
White
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
180 mm
Package depth
520 mm
Package height
495 mm
Package weight
3.5 g
Logistics data
Products per pallet
22 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
20.5 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
44 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
20.5 cm
Country Distributor
Portugal 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
España 1 distributor(s)