location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton Protection Box 6 Tel@ USB FR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protection Box 6 Tel@ USB FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PB6TUF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3553340667114 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2023 13:20:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Eaton Protection Box 6 Tel@ USB FR
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Computers, NAS, peripherals
  • - TV, Video, Hi-Fi equipment, Home cinema, etc
  • - Internet gateways
  • - Gaming console
  • - Household goods, etc
Warranty: 2 years
Long product name Eaton Protection Box 6 Tel@ USB FR :
The long product name of Eaton Protection Box 6 Tel@ USB FR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Protection Box 6 USB Tel@ FR
More>>>
Short summary description Eaton Protection Box 6 Tel@ USB FR:
This short summary of the Eaton Protection Box 6 Tel@ USB FR data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton Protection Box 6 Tel@ USB FR, 6 AC outlet(s), Type E, 220 - 250 V, 50 - 60 Hz, 10 A, 2500 W

Long summary description Eaton Protection Box 6 Tel@ USB FR:
This is an auto-generated long summary of Eaton Protection Box 6 Tel@ USB FR based on the first three specs of the first five spec groups.

Eaton Protection Box 6 Tel@ USB FR. AC outlets quantity: 6 AC outlet(s), AC outlet types: Type E, Nominal input voltage: 220 - 250 V. Product colour: Black, White, Response time: 0.000001 ms. Cable length: 1.5 m, Weight: 646 g, Width: 110 mm. Certification: CE / EAC / CM

Brand Image Product code Product Stock Price from
Eaton

Eaton Protection Box 6 DIN
(show image)
PB6D Protection Box 6 DIN 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 6 FR
(show image)
PB6F Protection Box 6 FR 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 5 Tel@+TV FR-B Silver 5 AC outlet(s) 220-250 V
(show image)
66938 Protection Box 5 Tel@+TV FR-B 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 5 FR-B Black 5 AC outlet(s) 220-250 V
(show image)
66932 Protection Box 5 FR-B 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 5 Tel + TV Module protection Silver 5 AC outlet(s) 220 V
(show image)
66934 Protection Box 5 Tel + TV Module protection 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 5 Tel@+TV DIN Silver 5 AC outlet(s) 220-250 V
(show image)
66936 Protection Box 5 Tel@+TV DIN 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 1 Tel@ FR
(show image)
PB1TF Protection Box 1 Tel@ FR 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 1 DIN
(show image)
PB1D Protection Box 1 DIN 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 5 Tel@ FR-B Silver 5 AC outlet(s) 220-250 V
(show image)
66933 Protection Box 5 Tel@ FR-B 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 8 Tel@ USB DIN
(show image)
PB8TUD Protection Box 8 Tel@ USB DIN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
France 2 distributor(s)
Polska 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)