location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 887 wireless router Fast Ethernet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
887
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C887VAM-K9 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658602078 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76474
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 09:38:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cisco 887 wireless router Fast Ethernet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management Quality of Service (QoS) support
Long product name Cisco 887 wireless router Fast Ethernet :
The long product name of Cisco 887 wireless router Fast Ethernet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cisco 887 VDSL/ADSL Annex M over POTS Multi-mode Router
More>>>
Short summary description Cisco 887 wireless router Fast Ethernet:
This short summary of the Cisco 887 wireless router Fast Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 887, Ethernet LAN, VDSL

Long summary description Cisco 887 wireless router Fast Ethernet:
This is an auto-generated long summary of Cisco 887 wireless router Fast Ethernet based on the first three specs of the first five spec groups.

Cisco 887. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). DSL specification: G.993.2, G.992.1, G.992.3, G.992.5, G.994.1, G.922.3. Security algorithms: WEP, WPA, WPA2. Management protocols: SNMPv3, IGMPv3, Supported network protocols: IPv4, IPv6, DNS, PPPoE, PPPoA, HTTPS, FTP, Telnet. Internal memory: 256 MB, Flash memory: 128 MB, Certification: CFR, CISPR22, CISPR24, EN, ICES, KN 22, VCCI, AS/NRZ, ETSI

Brand Image Product code Product Stock Price from
Cisco

Cisco 881GW wireless router Fast Ethernet Single-band (2.4 GHz) 3G Black
(show image)
CISCO881GW-GN-E-K9 881GW 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 888W wireless router Fast Ethernet Single-band (2.4 GHz) Black
(show image)
CISCO888W-GN-E-K9 888W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)