location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Black toner cartridge. Equivalent to HP Q5950A. Compatible with HP Colour LaserJet 4700

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black toner cartridge. Equivalent to HP Q5950A. Compatible with HP Colour LaserJet 4700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
003R99736
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5017534997367
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 215965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2022 21:01:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xerox Black toner cartridge. Equivalent to HP Q5950A. Compatible with HP Colour LaserJet 4700
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compatible
  • - Printing colours: Black
  • - Black toner page yield: 13100 pages
  • - Laser printing
Long product name Xerox Black toner cartridge. Equivalent to HP Q5950A. Compatible with HP Colour LaserJet 4700 :
The long product name of Xerox Black toner cartridge. Equivalent to HP Q5950A. Compatible with HP Colour LaserJet 4700. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Black toner cartridge. Equivalent to HP Q5950A. Compatible with HP Colour LaserJet 4700
More>>>
Xerox Black toner cartridge. Equivalent to HP Q5950A. Compatible with HP Colour LaserJet 4700:
The official description of Xerox Black toner cartridge. Equivalent to HP Q5950A. Compatible with HP Colour LaserJet 4700 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Toner Cartridges for HP Printers from Xerox deliver brilliant image quality and excellent reliability at a low cost. Compared to the original HP toner cartridge, you'll get better or equal page yield, pay significantly less, and receive 100% lifetime warranty. Get more, pay less, without risk. Satisfaction is guaranteed.

Short summary description Xerox Black toner cartridge. Equivalent to HP Q5950A. Compatible with HP Colour LaserJet 4700:
This short summary of the Xerox Black toner cartridge. Equivalent to HP Q5950A. Compatible with HP Colour LaserJet 4700 data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Black toner cartridge. Equivalent to HP Q5950A. Compatible with HP Colour LaserJet 4700, 13100 pages, Black

Long summary description Xerox Black toner cartridge. Equivalent to HP Q5950A. Compatible with HP Colour LaserJet 4700:
This is an auto-generated long summary of Xerox Black toner cartridge. Equivalent to HP Q5950A. Compatible with HP Colour LaserJet 4700 based on the first three specs of the first five spec groups.

Xerox Black toner cartridge. Equivalent to HP Q5950A. Compatible with HP Colour LaserJet 4700. Black toner page yield: 13100 pages, Printing colours: Black

Features
Compatibility *
HP Colour LaserJet 4700
Black toner page yield *
13100 pages
Type *
Compatible
Printing colours *
Black
Brand compatibility *
HP
OEM code
Q5950A
Country of origin
Portugal
Features
Certification
ISO/IEC 19798
Weight & dimensions
Package weight
1.66 kg
Logistics data
Harmonized System (HS) code
84439990
Other features
Colour
No
Print technology
Laser printing
Brand Image Product code Product Stock Price from
MM 15075UK toner cartridge 1 pc(s) Magenta MM 15075UK toner cartridge 1 pc(s) Magenta
(show image)
15075UK 15075UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 15074UK toner cartridge 1 pc(s) Yellow MM 15074UK toner cartridge 1 pc(s) Yellow
(show image)
15074UK 15074UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 15073UK toner cartridge 1 pc(s) Cyan MM 15073UK toner cartridge 1 pc(s) Cyan
(show image)
15073UK 15073UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 15072UK toner cartridge 1 pc(s) Black MM 15072UK toner cartridge 1 pc(s) Black
(show image)
15072UK 15072UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - HP Q5953A - For HP Color LaserJet toner cartridge 1 pc(s) MM Magenta Laser Toner - HP Q5953A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15075DK Magenta Laser Toner - HP Q5953A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - HP Q5952A - For HP Color LaserJet toner cartridge 1 pc(s) MM Yellow Laser Toner - HP Q5952A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15074DK Yellow Laser Toner - HP Q5952A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - HP Q5951A - For HP Color LaserJet toner cartridge 1 pc(s) MM Cyan Laser Toner - HP Q5951A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15073DK Cyan Laser Toner - HP Q5951A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP Q5950A - For HP Color LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP Q5950A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15072DK Black Laser Toner - HP Q5950A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Suomi 1 distributor(s)