location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 43X High Yield Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43X High Yield Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8543X show
Show alternative article codes used in the online market place
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 731527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 00:05:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 43X High Yield Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 43X High Yield Toner Cartridges deliver legendary HP print quality.
  • - 1 Black (~30,000 pages)
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Reliable printing you can trust
  • - Smart choice. HP Smart Printing technology[1] makes automatic adjustments to optimize print quality and enhance reliability. The HP 43X Toner Cartridge provides reliable operation to minimize user intervention and improve productivity.
  • - Professional individuals and small workteams in office environments who print high volumes
  • - Depend on Original HP 43X High Yield Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 43X High Yield Black Original LaserJet Toner Cartridge :
The long product name of HP 43X High Yield Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

43X High Yield Black Original LaserJet Toner Cartridge
More>>>
HP 43X High Yield Black Original LaserJet Toner Cartridge:
The official description of HP 43X High Yield Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional individuals and small workteams in office environments who print high volumes

Enjoy legendary quality and reliability of HP LaserJet printing with the HP 43X LaserJet Toner Cartridge. HP’s Smart Printing technology[1] and advanced microfine toner formula makes sharp, professional printing easy and reliable. That's value.

Short summary description HP 43X High Yield Black Original LaserJet Toner Cartridge:
This short summary of the HP 43X High Yield Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 43X High Yield Black Original LaserJet Toner Cartridge, 30000 pages, Black, 1 pc(s)

Long summary description HP 43X High Yield Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 43X High Yield Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 43X High Yield Black Original LaserJet Toner Cartridge. Black toner page yield: 30000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP 43 toner cartridges work with:
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
30000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
C8543X
Quantity per box
1 pc(s)
Total amount of recycled materials used for making
13%
Country of origin
Japan
HP segment
Business
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
15 - 90%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
595 mm
Depth
198 mm
Height
396 mm
Weight
4.24 kg
Packaging data
Package width
595 mm
Package depth
396 mm
Package height
198 mm
Packaging data
Package weight
5.64 kg
Package type
Box
Brand-specific features
HP GTIN (EAN/UPC)
725184659522
Other features
Print technology
Laser printing
Technical details
Box contents
Toner cartridge; Recycling guide
Logistics data
Pallet dimensions (W x D x H)
1190 x 991 x 1128 mm
Stacking number for pallet
4 pc(s)
Pallet dimensions (W x D x H) (imperial)
1191.3 x 990.6 x 1127.8 mm (46.9 x 39 x 44.4")
Pallet weight (imperial)
161 kg (355 lbs)
Pallet size (EU)
1190 x 792 x 1139 mm
Maximum number of stacking cartons
20 pc(s)
Master (outer) cases per pallet layer (EU)
4 pc(s)
Harmonized System (HS) code
84439990
Pallet gross weight
162 g
Pallet weight (EU)
138 g
Layers per pallet
5 pc(s)
Master (outer) cases per pallet layer
5 pc(s)
Master (outer) cases per pallet
25 pc(s)
Products per pallet
25 pc(s)
Products per pallet (EU)
20 pc(s)
Brand Image Product code Product Stock Price from
MM Black Laser Toner - HP 43X (C8543X) - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 43X (C8543X) - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15020DK Black Laser Toner - HP 43X (C8543X) - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation 27307 toner cartridge Black
(show image)
27307 27307 0.00
(excl. VAT)
0 (incl. VAT)
V7 V743X toner cartridge Black V7 V743X toner cartridge Black
(show image)
V743X V743X 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Cartridge
(show image)
627810 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Polska 3 distributor(s)
Switzerland 2 distributor(s)
México 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 4 distributor(s)
Suomi 3 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 43X High Yield Black Original LaserJet Toner Cartridge:
Disclaimer

[1] Using genuine HP supplies ensures availability of all HP printing features.