location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tecxus MP f/ SAM D900 700mAh Li-Ion Battery White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tecxus Check ‘Tecxus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP f/ SAM D900 700mAh Li-Ion
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46125 show
Show alternative article codes used in the online market place
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Tecxus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tecxus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:51:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tecxus MP f/ SAM D900 700mAh Li-Ion Battery White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Lithium-Ion (Li-Ion)
  • - 700 mAh
  • - White
Warranty: 3 Years warranty on function
Long product name Tecxus MP f/ SAM D900 700mAh Li-Ion Battery White :
The long product name of Tecxus MP f/ SAM D900 700mAh Li-Ion Battery White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MP f/ SAM D900 700mAh Li-Ion
More>>>
Short summary description Tecxus MP f/ SAM D900 700mAh Li-Ion Battery White:
This short summary of the Tecxus MP f/ SAM D900 700mAh Li-Ion Battery White data-sheet is auto-generated and uses the product title and the first six key specs.

Tecxus MP f/ SAM D900 700mAh Li-Ion, Battery, White, Lithium-Ion (Li-Ion), 700 mAh, 3.7 V, Samsung D900

Long summary description Tecxus MP f/ SAM D900 700mAh Li-Ion Battery White:
This is an auto-generated long summary of Tecxus MP f/ SAM D900 700mAh Li-Ion Battery White based on the first three specs of the first five spec groups.

Tecxus MP f/ SAM D900 700mAh Li-Ion. Product type: Battery, Product colour: White, Battery technology: Lithium-Ion (Li-Ion). Compatible products: Samsung D900