location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Black toner cartridge. Equivalent to HP Q6000A. Compatible with HP Colour LaserJet 1600, Colour LaserJet 2600/2605, Colour LaserJet CM1015/1017 MFP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black toner cartridge. Equivalent to HP Q6000A. Compatible with HP Colour LaserJet 1600, Colour LaserJet 2600/2605, Colour LaserJet CM1015/1017 MFP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
003R99768
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5017534997688
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2022 21:03:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xerox Black toner cartridge. Equivalent to HP Q6000A. Compatible with HP Colour LaserJet 1600, Colour LaserJet 2600/2605, Colour LaserJet CM1015/1017 MFP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compatible
  • - Printing colours: Black
  • - Black toner page yield: 2500 pages
  • - Laser printing
Long product name Xerox Black toner cartridge. Equivalent to HP Q6000A. Compatible with HP Colour LaserJet 1600, Colour LaserJet 2600/2605, Colour LaserJet CM1015/1017 MFP :
The long product name of Xerox Black toner cartridge. Equivalent to HP Q6000A. Compatible with HP Colour LaserJet 1600, Colour LaserJet 2600/2605, Colour LaserJet CM1015/1017 MFP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Black toner cartridge. Equivalent to HP Q6000A. Compatible with HP Colour LaserJet 1600, Colour LaserJet 2600/2605, Colour LaserJet CM1015/1017 MFP
More>>>
Xerox Black toner cartridge. Equivalent to HP Q6000A. Compatible with HP Colour LaserJet 1600, Colour LaserJet 2600/2605, Colour LaserJet CM1015/1017 MFP:
The official description of Xerox Black toner cartridge. Equivalent to HP Q6000A. Compatible with HP Colour LaserJet 1600, Colour LaserJet 2600/2605, Colour LaserJet CM1015/1017 MFP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Toner Cartridges for HP Printers from Xerox deliver brilliant image quality and excellent reliability at a low cost. Compared to the original HP toner cartridge, you'll get better or equal page yield, pay significantly less, and receive 100% lifetime warranty. Get more, pay less, without risk. Satisfaction is guaranteed.

Short summary description Xerox Black toner cartridge. Equivalent to HP Q6000A. Compatible with HP Colour LaserJet 1600, Colour LaserJet 2600/2605, Colour LaserJet CM1015/1017 MFP:
This short summary of the Xerox Black toner cartridge. Equivalent to HP Q6000A. Compatible with HP Colour LaserJet 1600, Colour LaserJet 2600/2605, Colour LaserJet CM1015/1017 MFP data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Black toner cartridge. Equivalent to HP Q6000A. Compatible with HP Colour LaserJet 1600, Colour LaserJet 2600/2605, Colour LaserJet CM1015/1017 MFP, 2500 pages, Black

Long summary description Xerox Black toner cartridge. Equivalent to HP Q6000A. Compatible with HP Colour LaserJet 1600, Colour LaserJet 2600/2605, Colour LaserJet CM1015/1017 MFP:
This is an auto-generated long summary of Xerox Black toner cartridge. Equivalent to HP Q6000A. Compatible with HP Colour LaserJet 1600, Colour LaserJet 2600/2605, Colour LaserJet CM1015/1017 MFP based on the first three specs of the first five spec groups.

Xerox Black toner cartridge. Equivalent to HP Q6000A. Compatible with HP Colour LaserJet 1600, Colour LaserJet 2600/2605, Colour LaserJet CM1015/1017 MFP. Black toner page yield: 2500 pages, Printing colours: Black

Features
Compatibility *
HP Colour LaserJet CM1015/1017 MFP, HP Colour LaserJet 1600, HP Colour LaserJet 2600/2605
Black toner page yield *
2500 pages
Type *
Compatible
Printing colours *
Black
OEM code
Q6000A
Country of origin
Serbia
Certification
ISO/IEC 19798
Weight & dimensions
Width
175 mm
Depth
359 mm
Height
136 mm
Weight
700 g
Package weight
700 g
Logistics data
Harmonized System (HS) code
84439990
Other features
Colour
No
Print technology
Laser printing
Country Distributor
Nederland 3 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)