location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wentronic CAM f/ SLB-1437 1600mAh Li-Ion Lithium-Ion (Li-Ion)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wentronic Check ‘Wentronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAM f/ SLB-1437 1600mAh Li-Ion
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
78362 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849783623
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wentronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20348
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:51:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Wentronic CAM f/ SLB-1437 1600mAh Li-Ion Lithium-Ion (Li-Ion)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 1600 mAh
  • - 3.7 V
  • - Grey
Warranty: 3 Years warranty on function
Long product name Wentronic CAM f/ SLB-1437 1600mAh Li-Ion Lithium-Ion (Li-Ion) :
The long product name of Wentronic CAM f/ SLB-1437 1600mAh Li-Ion Lithium-Ion (Li-Ion). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CAM f/ SLB-1437 1600mAh Li-Ion
More>>>
Short summary description Wentronic CAM f/ SLB-1437 1600mAh Li-Ion Lithium-Ion (Li-Ion):
This short summary of the Wentronic CAM f/ SLB-1437 1600mAh Li-Ion Lithium-Ion (Li-Ion) data-sheet is auto-generated and uses the product title and the first six key specs.

Wentronic CAM f/ SLB-1437 1600mAh Li-Ion, 1600 mAh, 3.7 V, Lithium-Ion (Li-Ion)

Long summary description Wentronic CAM f/ SLB-1437 1600mAh Li-Ion Lithium-Ion (Li-Ion):
This is an auto-generated long summary of Wentronic CAM f/ SLB-1437 1600mAh Li-Ion Lithium-Ion (Li-Ion) based on the first three specs of the first five spec groups.

Wentronic CAM f/ SLB-1437 1600mAh Li-Ion. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1600 mAh, Compatible products: Samsung: Digimax V3, V4, V5, V6, V40, V50, V70, V4000. Weight: 46 g

Brand Image Product code Product Stock Price from
Wentronic

Wentronic CAM f/ SB-P90A 1200mAh Li-Pol Lithium Polymer (LiPo)
(show image)
78154 CAM f/ SB-P90A 1200mAh Li-Pol 0.00
(excl. VAT)
0 (incl. VAT)
Wentronic

Wentronic CAM f/ BP-308 850mAh Li-Ion Lithium-Ion (Li-Ion)
(show image)
78142 CAM f/ BP-308 850mAh Li-Ion 0.00
(excl. VAT)
0 (incl. VAT)
Wentronic

Wentronic CAM f/ DC-8300/DP8300 1200mAh Li-Ion Lithium-Ion (Li-Ion)
(show image)
78198 CAM f/ DC-8300/DP8300 1200mAh Li-Ion 0.00
(excl. VAT)
0 (incl. VAT)
Wentronic

Wentronic CAM f/ SB-LSM160 1600mAh Li-Ion Lithium-Ion (Li-Ion)
(show image)
75999 CAM f/ SB-LSM160 1600mAh Li-Ion 0.00
(excl. VAT)
0 (incl. VAT)
Wentronic

Wentronic CAM f/ BP-315 1620mAh Li-Ion Lithium-Ion (Li-Ion)
(show image)
78147 CAM f/ BP-315 1620mAh Li-Ion 0.00
(excl. VAT)
0 (incl. VAT)
Wentronic

Wentronic CAM f/ CGR-D320 3500mAh Li-Ion Lithium-Ion (Li-Ion)
(show image)
78118 CAM f/ CGR-D320 3500mAh Li-Ion 0.00
(excl. VAT)
0 (incl. VAT)