location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KF900 7.62 cm (3") 130 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KF900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KF900.ADEUBK
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78380
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG KF900 7.62 cm (3") 130 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3G Black
  • - 7.62 cm (3") 240 x 400 pixels Touchscreen
  • - Rear camera resolution (numeric): 5 MP Auto focus
  • - Wi-Fi Bluetooth 2.1+EDR
  • - FM radio Video call Multimedia Messaging Service (MMS)
  • - Lithium Polymer (LiPo) 950 mAh
Long product name LG KF900 7.62 cm (3") 130 g Black :
The long product name of LG KF900 7.62 cm (3") 130 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KF900 Prada II Black, Slider, 3" TFT 256k Colors Touchscreen, 64MB Memory, MicroSD (8GB), 5MP Camera, Quad Band, QWERTY, 130g
More>>>
LG KF900 7.62 cm (3") 130 g Black:
The official description of LG KF900 7.62 cm (3") 130 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Flaunt your style
With its perfect combination of fashion and technology, the new PRADA phone by LG arrives. While maintaining the premium design identity of PRADA, the QWERTY keypad feature has been added redefining the idea of fashionable electronics.

Multi-touch control for image viewer, web browsing, document viewer

Physical Slide-out QWERTY Keypad
Send text and emails by simply sliding back the screen to find a full QWERTY keypad that's as good as a keyboard

5.0 Mega-pixel AF Camera Certified by Schneider Kreuznach

Short summary description LG KF900 7.62 cm (3") 130 g Black:
This short summary of the LG KF900 7.62 cm (3") 130 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG KF900, Slider, 7.62 cm (3"), 5 MP, Bluetooth, 950 mAh, Black

Long summary description LG KF900 7.62 cm (3") 130 g Black:
This is an auto-generated long summary of LG KF900 7.62 cm (3") 130 g Black based on the first three specs of the first five spec groups.

LG KF900. Form factor: Slider. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 5 MP. Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium Polymer (LiPo), Battery capacity: 950 mAh, Standby time (2G): 400 h. Weight: 130 g. Product colour: Black

Design
Product colour *
Black
Display
Display diagonal *
7.62 cm (3")
Display resolution *
240 x 400 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Touchscreen *
Yes
Memory
Flash card support *
Yes
Internal memory
64 MB
Internal storage capacity
8 GB
Camera
Rear camera resolution (numeric)
5 MP
Rear camera resolution
2592 x 1944 pixels
Rear camera *
Yes
Digital zoom
4x
Front camera *
Yes
Auto focus
Yes
Network
Mobile network generation *
3G
Data network *
3G, Edge, GPRS
Wi-Fi *
Yes
Data transmission
Bluetooth version
2.1+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video call
Yes
Video capture resolution (max)
720 x 480 pixels
Video
Video compression formats
3GP, DivX, H.263, Mpeg4
Maximum frame rate
30 fps
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Voice recording
Yes
Power
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
950 mAh
Talk time (2G) *
3 h
Standby time (2G) *
400 h
Weight & dimensions
Weight *
130 g
Width
54 mm
Depth
16.8 mm
Height
104.5 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Notes, Stopwatch
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Speakerphone
Yes
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Keyboard
Keyboard layout
QWERTY
Other features
Networking type
GSM/GPRS/EDGE/UMTS/HSDPA
Operating frequency
850/900/1800/1900/2100 MHz
Wireless technology
802.11 b/g
Video capability
Yes
Playback formats
MP3, MPEG4, H.263, H.264, WAV, 3GP, AMR-NB, WMA, MIDI, AAC, AAC+, eAAC+, RA, RV
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 20:54:20
Uk has collected 50 expert reviews for LG KF900 7.62 cm (3") 130 g Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
itreviews.com
Updated:
2013-11-15 20:54:17
Touchscreen handsets are much more common than they used to be and without GPS on board the Prada II finds itself in the second division rather than the first. The QWERTY keyboard does give it quite a lift, though. LG - Prada II KF900 price Buy LG Pra...
0%
goodgearguide.com.au
Updated:
2013-11-15 20:54:18
Looking identical to the original LG Prada phone, the second coming of the Prada mobile phone offers definite improvements over the original. The LG Prada KF900 features a slide-out QWERTY keyboard, a stylish design and a simple yet effective interface. The Prada KF900 mobile phone, like its predecessor, has a great design. It is one of the best looking phones on the market, with a gloss black finish and chrome edging. Predictably, the Prada is a fingerprint magnet (so much so that LG even incl...
Good Design, aesthetics, QWERTY keyboard, simple yet effective interface, speed, HSDPA-capable, Wi-Fi...
Bad Proprietary headphone/charging jack, no GPS, poor browser, expensive...
Bottom line LG’s Prada KF900 is proof that fashion phones don’t always have to be all style and no substance. The lack of GPS and a standard headphone jack are downsides, but the QWERTY keyboard is excellent and the interface is a winner...
80%
Zdnet.com.au
Updated:
2013-11-15 20:54:18
Design The technology world and the fashion world seldom come together. Perhaps its because those in the tech world struggle with fashion, or perhaps its those in fashion who struggle with technology. Nearly two years ago LG embarked on a daring part...
Good Simple yet stylish design, Excellent touchscreen experience, One of the best QWERTY keyboards around...
Bad Expensive, No substantial internal memory, No 3.5mm headphone socket on the phone...
Bottom line Theres definitely a few components missing for what youll pay for a Prada, but these havent detracted from our experience. Its much better than the original Prada phone and many of its current competitors as well.
86%
3g.co.uk
Updated:
2013-11-15 20:54:18
The LG KF900 Prada is a great entertainment phone, and we’d pick it up for the excellent camera and video alone. As a smartphone, the internet and email experience is a bit too patchy to really stand up to full-featured devices like the Nokia N96, HTC...
Good Excellent entertainment features in camera, video and editing suites; superb touchscreen; smooth user interface.
Bad Patchy internet and email experience; lags in menu loading as memory is used up; lack of GPS prevents it from being a real ‘highend’ device.
80%
wired.co.uk
Updated:
2013-11-15 20:54:18
I like LG. Along with HTC, they deliver phones that I will actually play with even after I have all of the information that I need for my review. With the LG Renoir, for example, I enjoyed getting it out of my handbag and watching my friends giving a l...
70%
trustedreviews.com
Updated:
2013-11-15 20:54:18
Was it really as long ago as May 2007 that I reviewed LG's Prada? Back then, we still had six months to wait for Riyad's review of the first iPhone , too, and touchscreens in general were the domain of business oriented smartphones. How things have change...
70%
techradar.com
Updated:
2013-11-15 20:54:19
The second collaboration between LG and fashion house Prada, the KF900 Prada Phone by LG delivers a distinctly refreshed and reworked take on the original touchscreen luxury-brand phone, whilst retaining much of the minimalist charm of the original. Sh...
Good 5-megapixel camera, Touchscreen, control with multi-touch, Qwerty keyboard text input option, 3G HSDPA connectivity, Wi-Fi connectivity, Good quality music player, 1GB MicroSD memory card supplied, Good quality video recording, Minimalist design, Intui...
Bad No smartphone capability, No GPS, Motion-controlled games limited, Widgets are limited, Low-light shooting isnt great, Some potentially battery-sapping features, Monochrome themes are limited, Touchscreen text input is poor...
80%
theregister.co.uk
Updated:
2013-11-15 20:54:19
Times have certainly changed since Pradas first touchscreen phone strutted into UK stores back in early 2007, bringing minimalist chic touch control to the fashion conscious, cash-splashing phone buyer months ahead of the iPhone’s arrival. LGs Prada...
Bottom line The Prada II maintain all the style of the original but packs in a more refined touchscreen user interface, a very usable slide-out keyboard, Wi-Fi and HSDPA connectivity, and a 5Mp camera. It certainly has plenty of fashionista appeal, even if that b...
70%
gadgetshow.channel5.com
Updated:
2013-11-15 20:54:20
The follow up to the original Prada mobile features a slide out QWERTY keyboard and a 5-megapixel camera. There's also a 3-inch touchscreen display, Wi-Fi, 3G, HSDPA, full HTML browser and FM radio. The goodThese mobile gizmos have a fantastically long...
Good These mobile gizmos have a fantastically long shelf life - do you realise we’ve gone through four handbags since we bought my first Prada phone a year ago? Thank goodness this one is almost exactly identical. We couldn’t be doing with learning...
Bad Keyboards? Yuck. Aren’t those what dreary office workers use to communicate with each other? All I know is that they’re hell on the fingernails, darling. And I can’t help noticing the Prada has well, ballooned a little around the waist...
Bottom line Too under-powered for geeks and too chunky for genuine fashionistas, this competent touchphone is destined to sink to the mass market quicker than a Christian Dior anchor in a vat of Chanel.LG Prada 2 is tagged with LG, Prada and mobile phone. Select a...
80%
pz10.com
Updated:
2013-11-15 20:54:20
For the original LG Prada the best way to travel in style was to travel light. But this time around its carrying a full QWERTY suitcase packed with goodies. Top of the line functionality and an updated interface sound just the right kind of luggage to...
Bottom line The LG KF900 Prada will try to do everything for you and hey - it will come out right for the most part. To begin with, its one of the most uncompromising all-inclusive upgrades weve seen in quite a while. The original Prada phone is improved down to...
0%
knowyourmobile.com
Updated:
2014-03-20 01:55:41
When the original Prada phone sashayed into stores in Spring 2007, a few months ahead of the iPhone, its touchscreen fashionista flavour was something elegantly different and undeniably desirable for style-conscious phone users.Fast forward to early 20...
Good 5megapixel camera, Slideout Qwerty keyboard, Touchscreen control, Pinchzooming, WiFi and HSDPA data connectivity, Stylish design, Decent sounding music player, High quality build, Onscreen widgets and other shortcuts...
Bad Chunky body, Proprietary headphone socket, Texting isnt great using virtual numberpad, Limited monochrome themes...
Bottom line LGs second collaboration with fashion house Prada delivers seriously upgraded features, and combines a fine Qwerty keyboard with useful touchscreen control...
90%
stuff.tv
Updated:
2014-03-20 01:55:41
The first Prada phone is something of seminal handset. Launched just before the Apple iPhone and the HTC Touch in 2007, it helped kick start the touch phone movement while popularising the trend of fashion label affiliated blowers. Fashionistas couldn&rsq...
Good Chic design. Solidly built. Touch UI vastly improved. Multi-touch works well when web browsing. Solid camera and video recording performance...
Bad Fiddly web browser. QWERTY keypad compromised slimline design. Lack of built-in GPS. No integrated 3.5mm headphone jack...
Bottom line Less slinky than the original but the improved feature set and screen make it a solid, if unspectacular, touch phone...
80%
recombu.com
Updated:
2014-07-26 05:46:46
The LG Prada II is just like the original WAG-ish Prada phone, but far, far better. Something for the rest of us, as it were. Yes, you sacrifice the wafer thin build to fit in that Qwerty keyboard, but if you type fully punctuated texts and lengthy ema...
Bottom line There are three things this phone does: it makes and receives calls, it looks really nice, and it deals with video and photos with aplomb. And for those people looking for a phone to do all three: we have a winner.Like this phone? Compare 1 LG Prada 2...
60%
recombu.com
Updated:
2013-11-15 20:54:17
The LG Prada II is just like the original WAG-ish Prada phone, but far, far better. Something for the rest of us, as it were. Yes, you sacrifice the wafer thin build to fit in that Qwerty keyboard, but if you type fully punctuated texts and lengthy ema...
Bottom line There are three things this phone does: it makes and receives calls, it looks really nice, and it deals with video and photos with aplomb. And for those people looking for a phone to do all three: we have a winner.Like this phone? Compare 1 LG Prada 2...
60%
etechreviews.com
Updated:
2013-11-15 20:54:18
Sure this is a phone that carries the popular name of Prada, and it has one of the most stylish designs on the market, but you can bet that the slide-out feature of the QWERTY keyboard and the high-quality touch-screen interface are the features that w...
0%
best4reviews.com
Updated:
2013-11-15 20:54:18
LG’s KF900 handset is a smoothly stylish piece of mobile phone technology featuring a superb 3-inch touch screen and a slide open body that hides an excellent to use QWERTY keyboard. Given the Prada marketing, the phone’s fairly pricey at around £400 S...
Good Design, Keyboard, Touch screen, Ease of use.
Bad Price (SIM-free), No GPS, Leather case, Proprietary connector, Bulk.
Bottom line The LG KF900 Prada II looks pricey SIM-free, but its specification and the nice interface and the excellent keyboard are all worthy of note – if you can find the Prada II on a contract that suits you (or free!), its certainly worth a closer look...
67%
pcworld.com_techhive.com
Updated:
2013-11-15 20:54:18
The LG Prada II ($500 unlocked) improves on its predecessor in some important ways--such as by offering a physical QWERTY keyboard, 3G network capability, and Wi-Fi support. Its packed with impressive specs, but it doesnt have a vital (and increasing...
Good Excellent multimedia features, Responsive multitouch interface...
Bad No GPS...
0%
vr-zone.com
Updated:
2013-11-15 20:54:18
Building on the success of the first PRADA phone, LG and PRADA recently announced the second LG PRADA phone (model: LG-KF900) in Singapore that sports an elegant and stylish design and claims superb features and performance. The main difference betwee...
Bottom line Eager to improve on the (now discontinued) GTX 280, Nvidia did the obvious thing and sent the GT200 GPU for a die shrink. The result is the GeForce GTX 285, which is essentially a higher clocked GTX 280. Before we move on, lets take a quick look at th...
82%
mobilechoiceuk.com
Updated:
2013-11-15 20:54:19
The price tag puts the LG KF900 Prada in a bracket where it’s competing against handsets with far more functionality, but this phone has enough solid features to warrant a serious look. Related links News Toshiba TG01 Smartphone Announced VIDEO: Unboxi...
Good Excellent entertainment features in camera, video and editing suites; superb touch-screen; smooth user interface...
Bad Patchy internet and email experience; lags in menu loading as memory is used up; lack of GPS prevents it from being a real ‘high-end’ device. Look and Feel...
Bottom line The price tag puts the LG KF900 Prada in a bracket where it’s competing against handsets with far more functionality, but this phone has enough solid features to warrant a serious look...
80%
asiaone.com
Updated:
2013-11-15 20:54:19
By Irene ThamIF THE first LG Prada phone has not won you over yet, its second instalment should do the trick.The LG Prada II sports not only glamour but also fancy technology that would convince a fashionista to up her tech quotient.A slide-out Qwerty...
Bottom line This time, LG has loaded up on tech to also appeal to the tech-savvy. The total damage is $1,976 for the phone and the watch. If a pricey Prada bag has not stopped you before, why should it this time?...
0%
gsmarena.com
Updated:
2013-11-15 20:54:19
The LG KF900 Prada will try to do everything for you and hey - it will come out right for the most part. To begin with, its one of the most uncompromising all-inclusive upgrades weve seen in quite a while. The original Prada phone is improved down t...
0%
stuff.tv
Updated:
2013-11-15 20:54:20
The first Prada phone is something of seminal handset. Launched just before the Apple iPhone and the HTC Touch in 2007, it helped kick start the touch phone movement while popularising the trend of fashion label affiliated blowers. Fashionistas couldn&rsq...
Good Chic design. Solidly built. Touch UI vastly improved. Multi-touch works well when web browsing. Solid camera and video recording performance...
Bad Fiddly web browser. QWERTY keypad compromised slimline design. Lack of built-in GPS. No integrated 3.5mm headphone jack...
Bottom line Less slinky than the original but the improved feature set and screen make it a solid, if unspectacular, touch phone...
80%
tech-faq.com
Updated:
2013-11-15 20:54:20
Recommended: Click Here to Update All of Your PCs Outdated Drivers In the very crowded market of cellular phones, it is difficult to find a phone that stands out from the crowd. Keep in mind, the operative word here is difficult and not impossible. Th...
Good Without a doubt one of the greatest benefits of this phone is its enormous memory. This is a phone that can store up to 1000 numbers! For people who are in business or are highly in demand, the ability of a phone that can store this volume of numbers is n...
Bad There are very few cons to this particular phone. Perhaps some may feel the price is a little outside their range, but this is understandable considering all the "fringe benefits" this phone provides to users. , Perhaps surprisingly, there is no GPS...
Bottom line Again, this is a very tough cell phone to top in terms of its many values. That is why it constantly draws rave reviews and is a solid seller in a very crowded marketplace...
0%
phonearena.com
Updated:
2013-11-15 20:54:20
Inheritance is a strange thing. Sometimes one can even dream of it. For example, one day you may find out that you have an aunt, leaving you a few billion dollars and a world-famous hotel chain. However, there is also one other special type of more “we...
Good Keeps the design language of the original, Plays DivX videos, A good music player and highquality sound, Usable QWERTY keyboard, Captures videos with high resolution and quality...
Bad The build quality does not meet its price, The multitouch screen is almost unusable, The images that you can take with the camera are worthless, The browser is slow and hard to work with, Poor battery...
Bottom line Would you be surprised if we tell you that the PRADA II will not be a nominee for best fashion phone for the season? When it comes to design, it does not offer anything that impressive, and its thickness and build quality could hardly make it a fashion...
60%