location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 27X toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4127X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0807027519870 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 226379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 27X toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - High (XL) Yield
  • - Black toner page yield: 10000 pages
  • - Laser printing
  • - 1 pc(s)
Warranty: This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 27X toner cartridge 1 pc(s) Original Black :
The long product name of HP 27X toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

502A Magenta Original LaserJet Toner Cartridge
More>>>
HP 27X toner cartridge 1 pc(s) Original Black:
The official description of HP 27X toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Business users requiring fast, high-quality, reliable network and workgroup printing - with a low cost-of-ownership.

Short summary description HP 27X toner cartridge 1 pc(s) Original Black:
This short summary of the HP 27X toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 27X, 10000 pages, Black, 1 pc(s)

Long summary description HP 27X toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of HP 27X toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

HP 27X. Black toner page yield: 10000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP LaserJet 4000/4050
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
10000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
C4127X
Quantity per box
1 pc(s)
Total amount of recycled materials used for making
23%
Country of origin
Japan
Weight & dimensions
Width
353 mm
Depth
156 mm
Height
247 mm
Weight
1.2 kg
Packaging data
Package width
353 mm
Package depth
156 mm
Packaging data
Package height
247 mm
Package weight
1.5 kg
Other features
Print technology
Laser printing
Logistics data
Pallet dimensions (W x D x H)
1092 x 978 x 1125 mm
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1200 x 800 x 1137 mm
Maximum number of stacking cartons
16 pc(s)
Master (outer) cases per pallet layer (EU)
16 pc(s)
Harmonized System (HS) code
84439990
Pallet gross weight
173 g
Pallet weight (EU)
153 g
Layers per pallet
4 pc(s)
Master (outer) cases per pallet layer
16 pc(s)
Products per pallet
64 pc(s)
Products per pallet (EU)
64 pc(s)
Country Distributor
Polska 2 distributor(s)
México 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)