location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 45A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
45A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5945A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8291602961970 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 544705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 18:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Dec 2023
Product end of life date
Bullet Points HP 45A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 45A Toner Cartridges deliver legendary HP print quality.
  • - 1 Black (~18,000 pages)
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Designed for day-to-day printing of a variety of monochrome documents that often represent the company image to customers.
  • - Depend on Original HP 45A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 45A Black Original LaserJet Toner Cartridge :
The long product name of HP 45A Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

45A Black Original LaserJet Toner Cartridge
More>>>
HP 45A Black Original LaserJet Toner Cartridge:
The official description of HP 45A Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for day-to-day printing of a variety of monochrome documents that often represent the company image to customers.

HP 45 LaserJet Toner Cartridges are low-maintenance cartridges that keep your printers working hard. Reliable supplies reduce interruptions and saving time saves money. The true value is original HP LaserJet toner cartridge technology.

Short summary description HP 45A Black Original LaserJet Toner Cartridge:
This short summary of the HP 45A Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 45A Black Original LaserJet Toner Cartridge, 18000 pages, Black, 1 pc(s)

Long summary description HP 45A Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 45A Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 45A Black Original LaserJet Toner Cartridge. Black toner page yield: 18000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet 4345, M4345
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
18000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
Q5945A
Quantity per box
1 pc(s)
Recycled material percentage
16%
Country of origin
Japan
HP segment
Business
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
391 mm
Depth
238 mm
Height
330 mm
Weight
2.4 kg
Package width
391 mm
Weight & dimensions
Package depth
238 mm
Package height
330 mm
Package weight
3.4 kg
Package type
Box
Technical details
Box contents
Toner cartridge; Recycling guide
Maximum number of stacking cartons
12 pc(s)
Master (outer) cases per pallet layer (EU)
10 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet gross weight
143 g
Pallet weight (EU)
127 g
Layers per pallet
3 pc(s)
Master (outer) cases per pallet layer
12 pc(s)
Products per pallet
36 pc(s)
Products per pallet (EU)
30 pc(s)
Other features
Pallet dimensions (W x D x H)
1173 x 952 x 1128 mm
Print technology
Laser printing
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1190 x 782 x 1139 mm
Brand Image Product code Product Stock Price from
MM Black Laser Toner - HP 38A (Q1338A) / 39A (Q1339A) / 42X (Q5942X) / 45A (Q5945A) - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 38A (Q1338A) / 39A (Q1339A) / 42X (Q5942X) / 45A (Q5945A) - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15160DK Black Laser Toner - HP 38A (Q1338A) / 39A (Q1339A) / 42X (Q5942X) / 45A (Q5945A) - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 39A (Q1339A) / 42X (Q5942X) / 45A (Q5945A) - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 39A (Q1339A) / 42X (Q5942X) / 45A (Q5945A) - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15137DK Black Laser Toner - HP 39A (Q1339A) / 42X (Q5942X) / 45A (Q5945A) - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 39A (Q1339A) / 42X (Q5942X) / 45A (Q5945A) High capacity - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 39A (Q1339A) / 42X (Q5942X) / 45A (Q5945A) High capacity - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15136DK Black Laser Toner - HP 39A (Q1339A) / 42X (Q5942X) / 45A (Q5945A) High capacity - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 45A (Q5945A) - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 45A (Q5945A) - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15071DK Black Laser Toner - HP 45A (Q5945A) - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Cartridge
(show image)
4203267 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation 27319 toner cartridge Black
(show image)
27319 27319 0.00
(excl. VAT)
0 (incl. VAT)
V7 V745A toner cartridge Black V7 V745A toner cartridge Black
(show image)
V745A V745A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Polska 2 distributor(s)
México 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)
Disclaimer HP 45A Black Original LaserJet Toner Cartridge:
Disclaimer

[3] Declared yield value in accordance with ISO/IEC 19752.