location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-T88V-DT-826A1 Wired Thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-T88V-DT-826A1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CC74826A1
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-T88V-DT-826A1 Wired Thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal POS printer
  • - Connectivity technology: Wired
  • - USB port Ethernet LAN Serial interface
  • - Internal memory: 16000 MB Built-in processor
  • - Black
  • - 3.2 kg
Warranty: 1 year
Long product name Epson TM-T88V-DT-826A1 Wired Thermal POS printer :
The long product name of Epson TM-T88V-DT-826A1 Wired Thermal POS printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Atom N2800 1.86GHz, 4.0GB DDR-3-1066, 16GB SSD, 300 mm/s, ANK, 180 x 180 dpi, USB 2.0, Ethernet, RS-232, VGA, Windows Embedded POSReady 2009
More>>>
Epson TM-T88V-DT-826A1 Wired Thermal POS printer:
The official description of Epson TM-T88V-DT-826A1 Wired Thermal POS printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TM-T88V-DT-826A1:16GB,HE,WPR2009,EBCK,UK

Retailers can streamline operations, save space and reduce costs with the Epson TM-T88V-DT – a unique integrated terminal hub and thermal receipt printer designed to work with the web. Ideal for retailers moving from legacy systems to a full web environment, the TM-T88V-DT has a built-in controller that can seamlessly connect peripheral devices and work as a web server.

The TM-T88V-DT is equipped with an internal Apache web server, Windows® Embedded POSReady and ePOS-Device, enabling retailers to take full advantage of web-based applications and thin client solutions. POS peripherals - such as scanners, magnetic stripe readers, customer displays, scales and EFT (electronic funds transfer) terminals – can be conveniently controlled through the web without the need for additional drivers, and connected using the printer's USB ports and VGA port.

Offering retailers significant cost savings, the TM-T88V-DT is a standalone, all-in-one solution that doesn't need a connection to a PC or POS terminal. This reduces the amount of hardware needed, cutting energy usage and reducing maintenance and servicing expenses. The printer's 'paper save' feature lower costs further.

The TM-T88V-DT provides full resilience, with local storage that can be used to back-up POS applications and databases - so if the network becomes disconnected, sales won't stop.

With a stylish, compact design that saves valuable counter space, the TM-T88V-DT is available in new tones of black or white to match the latest mobile devices.

Short summary description Epson TM-T88V-DT-826A1 Wired Thermal POS printer:
This short summary of the Epson TM-T88V-DT-826A1 Wired Thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-T88V-DT-826A1, Thermal, POS printer, 300 mm/sec, 1.41 x 3.39 mm, 80 mm, Wired

Long summary description Epson TM-T88V-DT-826A1 Wired Thermal POS printer:
This is an auto-generated long summary of Epson TM-T88V-DT-826A1 Wired Thermal POS printer based on the first three specs of the first five spec groups.

Epson TM-T88V-DT-826A1. Print technology: Thermal, Type: POS printer, Print speed: 300 mm/sec. Supported paper width: 80 mm. Connectivity technology: Wired, USB connector: USB Type-A, Serial interface type: RS-232. Ethernet LAN data rates: 10,100 Mbit/s. Internal memory: 16000 MB, Built-in processor: Atom N2800 1.86GHz, RAM capacity: 4 GB