location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DP-110 (113): Base plate Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DP-110 (113): Base plate Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A62B131113
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946534657
Category:
Components needed to build a printer.
Printer Kits Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:24:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson DP-110 (113): Base plate Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Brand compatibility: Epson
  • - Black
  • - 1 pc(s)
Long product name Epson DP-110 (113): Base plate Black :
The long product name of Epson DP-110 (113): Base plate Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DP-110 (113): Base plate Black
More>>>
Epson DP-110 (113): Base plate Black:
The official description of Epson DP-110 (113): Base plate Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Base plate (W/IF) for DM-D110 ; Black

Short summary description Epson DP-110 (113): Base plate Black:
This short summary of the Epson DP-110 (113): Base plate Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson DP-110 (113): Base plate Black, Black, Japan, Epson, DM-D110, 1 pc(s), 650 g

Long summary description Epson DP-110 (113): Base plate Black:
This is an auto-generated long summary of Epson DP-110 (113): Base plate Black based on the first three specs of the first five spec groups.

Epson DP-110 (113): Base plate Black. Product colour: Black, Country of origin: Japan, Brand compatibility: Epson. Quantity per pack: 1 pc(s), Package weight: 650 g, Package width: 182 mm. Products per pallet: 180 pc(s), Pallet width (UK): 100 cm, Pallet length (UK): 120 cm

Features
Product colour
Black
Country of origin
Japan
Brand compatibility
Epson
Compatibility
DM-D110
Packaging data
Quantity per pack
1 pc(s)
Package weight
650 g
Package width
182 mm
Package depth
313 mm
Package height
91 mm
Logistics data
Products per pallet
180 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
28.5 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
28.5 cm
Products per pallet (UK)
180 pc(s)
Products per pallet layer
20 pc(s)
Products per pallet layer (UK)
20 pc(s)