location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DP-105 (112): Stand Unit, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DP-105 (112): Stand Unit, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A62B098112
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946534640
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2021 09:21:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson DP-105 (112): Stand Unit, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Brand compatibility: Epson
  • - Black
  • - Country of origin: China
  • - Quantity per pack: 1
Long product name Epson DP-105 (112): Stand Unit, Black :
The long product name of Epson DP-105 (112): Stand Unit, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DP-105 (112): Stand Unit, Black
More>>>
Short summary description Epson DP-105 (112): Stand Unit, Black:
This short summary of the Epson DP-105 (112): Stand Unit, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson DP-105 (112): Stand Unit, Black, Black, 1 pc(s)

Long summary description Epson DP-105 (112): Stand Unit, Black:
This is an auto-generated long summary of Epson DP-105 (112): Stand Unit, Black based on the first three specs of the first five spec groups.

Epson DP-105 (112): Stand Unit, Black. Brand compatibility: Epson, Compatibility: DM-D500BA DM-D210BF DM-D210BB DM-D210BA DM-D110BB DM-D110BA DM-D110BA DM-D110BA DM-D110, Product colour: Black. Quantity per pack: 1 pc(s)

Features
Brand compatibility *
Epson
Compatibility *
DM-D500BA DM-D210BF DM-D210BB DM-D210BA DM-D110BB DM-D110BA DM-D110BA DM-D110BA DM-D110
Product colour
Black
Country of origin
China
Packaging data
Quantity per pack *
1 pc(s)
Package width
45 mm
Package depth
315 mm
Package height
45 mm
Package weight
170 g