Long product name Transcend 16GB SDHC Class 4
:
16GB SDHC Class 4 for Fujifilm Finepix F750EXR Digital Camera
The long product name of Transcend 16GB SDHC Class 4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
16GB SDHC Class 4 for Fujifilm Finepix F750EXR Digital Camera
More>>>
Short summary description Transcend 16GB SDHC Class 4:
This short summary of the Transcend 16GB SDHC Class 4 data-sheet is auto-generated and uses the product title and the first six key specs.
Transcend 16GB SDHC Class 4, 16 GB, SDHC, Class 4, Multicolour
Long summary description Transcend 16GB SDHC Class 4:
This is an auto-generated long summary of Transcend 16GB SDHC Class 4 based on the first three specs of the first five spec groups.
Transcend 16GB SDHC Class 4. Capacity: 16 GB, Flash card type: SDHC, Flash memory class: Class 4. Product colour: Multicolour