location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Power Pack Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F4C80AA#ABB
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year limited
Long product name HP Power Pack Battery :
The long product name of HP Power Pack Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Pack
More>>>
HP Power Pack Battery:
The official description of HP Power Pack Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reassurance for those unexpected emergencies - travel with the HP Power Bank for immediate charging of most micro-USB port charging tablets and smartphones.

Features

- Keep the conversation, chat or video going. Conveniently provide dual charging simultaneously of most tablets1 and smartphones with a micro-USB port.
- Don’t stop one action for the other. Charge the power bank while at the same time discharging to your tablet and smartphone – all with protection against power fluctuations2.
- Easy to store and be taken on the road. Minimalist compact design fits into most accessory pockets.
- HP’s 1-year limited warranty guarantees you peace of mind.
- Compatible with any tablet/smartphone charging through micro-USB port

Short summary description HP Power Pack Battery:
This short summary of the HP Power Pack Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP Power Pack, Battery

Long summary description HP Power Pack Battery:
This is an auto-generated long summary of HP Power Pack Battery based on the first three specs of the first five spec groups.

HP Power Pack. Type: Battery

Features
Type *
Battery
Product colour
Silver
Battery
Battery capacity
7500 mAh
Battery voltage
5 V
Weight & dimensions
Width
92.5 mm
Weight & dimensions
Depth
62.6 mm
Height
23 mm
Weight
230 g
Packaging data
Package width
150 mm
Package depth
115 mm
Package height
45 mm
Package weight
360 g