location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP S6000 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S6000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G3Q07AA#ABB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 240939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2020 20:15:58
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 26 Jul 2015
Product end of life date
Bullet Points HP S6000 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder Black
  • - Wired & Wireless Bluetooth 3.5 mm connector
  • - Amplifier
Warranty: One Year Limited
Long product name HP S6000 Black :
The long product name of HP S6000 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP S6000 Graphite Wireless Mini Speaker
More>>>
HP S6000 Black:
The official description of HP S6000 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Surprise everyone with the size-defying clear sound that flows from HP Wireless Mini Speaker S6000. Choose from multiple sparkling colors, then connect wirelessly to any Bluetooth® enabled Android™ and Apple® smartphone, tablet or computer to stream your favorite tunes.

Short summary description HP S6000 Black:
This short summary of the HP S6000 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP S6000, Wired & Wireless, Black, Cylinder, Universal, Built-in, USB

Long summary description HP S6000 Black:
This is an auto-generated long summary of HP S6000 Black based on the first three specs of the first five spec groups.

HP S6000. Connectivity technology: Wired & Wireless. Product colour: Black, Product design: Cylinder. Recommended usage: Universal. Amplifier: Built-in. Power source type: USB

Ports & interfaces
Connectivity technology *
Wired & Wireless
Wi-Fi *
No
Bluetooth *
Yes
3.5 mm connector *
Yes
Design
Product design
Cylinder
Product colour *
Black
Performance
Recommended usage *
Universal
Amplifier
Amplifier
Built-in
Power
Power source type
USB
Weight & dimensions
Width
64.3 mm
Depth
64.3 mm
Height
68.8 mm
Weight *
80 g
Logistics data
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:33:07
Uk has collected 1 expert review for HP S6000 Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%