location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H2800 Headset Wired Head-band Calls/Music Purple, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H2800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F6J06AA#ABB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP H2800 Headset Wired Head-band Calls/Music Purple, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Purple, White Calls/Music Head-band Headset
  • - Wired 3.5 mm connector
  • - Supraaural 20 - 20000 Hz 102 dB
  • - Microphone type: In-line
Warranty: 2-year limited
Long product name HP H2800 Headset Wired Head-band Calls/Music Purple, White :
The long product name of HP H2800 Headset Wired Head-band Calls/Music Purple, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP H2800 Purple Headset
More>>>
HP H2800 Headset Wired Head-band Calls/Music Purple, White:
The official description of HP H2800 Headset Wired Head-band Calls/Music Purple, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Comfort for your ears, sensations for your mind. Enjoy the convenience of an in-line microphone, headset controls, and wide compatibility.

Audio performance
Richer bass tones and crisp treble pitches bring out the full sensation of your movies, music, and more.

Feels as good as it sounds
Relax with the added comfort of soft leatherette ear pads and the precise fit of the adjustable and pliable rubber headband.

Ready to travel
Simply turn and fold the headset and wrap up the flat cord without having to worry about tangles.

HP Support
HP 2-year limited warranty included with 24x7 technical support. Relax with the added comfort of soft leatherette ear pads and the precise fit of the adjustable and pliable rubber headband.

Short summary description HP H2800 Headset Wired Head-band Calls/Music Purple, White:
This short summary of the HP H2800 Headset Wired Head-band Calls/Music Purple, White data-sheet is auto-generated and uses the product title and the first six key specs.

HP H2800, Wired, 20 - 20000 Hz, Calls/Music, 124 g, Headset, Purple, White

Long summary description HP H2800 Headset Wired Head-band Calls/Music Purple, White:
This is an auto-generated long summary of HP H2800 Headset Wired Head-band Calls/Music Purple, White based on the first three specs of the first five spec groups.

HP H2800. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1.5 m. Weight: 124 g. Product colour: Purple, White

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Purple, White
Foldable
Yes
Cable length
1.5 m
Plug and Play
Yes
Country of origin
China
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Headphones
Headphone sensitivity
102 dB
Microphone
Microphone type *
In-line
Microphone frequency
100 - 10000 Hz
Weight & dimensions
Width
142 mm
Depth
180 mm
Height
62 mm
Weight
124 g
Packaging data
Package width
178 mm
Package depth
63 mm
Package height
21 mm
Package weight
271 g
Other features
Interface type
3.5 mm (1/8")
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:25:08
Uk has collected 1 expert review for HP H2800 Headset Wired Head-band Calls/Music Purple, White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%