location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE D3700, 7.5TB disk array Rack (2U) Aluminium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D3700, 7.5TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B7E39A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111588470 show
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE D3700, 7.5TB disk array Rack (2U) Aluminium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (2U) Aluminium
  • - HDD Storage drives installed 7.5 TB
  • - 460 W
Warranty: Information about HP’s Global Limitedand Technical Support, visit ftp:///pub/products/storageworks/warranty/EN_321708-008.pdf
Long product name HPE D3700, 7.5TB disk array Rack (2U) Aluminium :
The long product name of HPE D3700, 7.5TB disk array Rack (2U) Aluminium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

D3700, 7.5TB, 2U, SATAIII, SAS 12Gbps, 2.5", RAID 6/50/60
More>>>
Short summary description HPE D3700, 7.5TB disk array Rack (2U) Aluminium:
This short summary of the HPE D3700, 7.5TB disk array Rack (2U) Aluminium data-sheet is auto-generated and uses the product title and the first six key specs.

HPE D3700, 7.5TB, 7.5 TB, HDD, Serial ATA III, 2.5", Rack (2U), Aluminium

Long summary description HPE D3700, 7.5TB disk array Rack (2U) Aluminium:
This is an auto-generated long summary of HPE D3700, 7.5TB disk array Rack (2U) Aluminium based on the first three specs of the first five spec groups.

HPE D3700, 7.5TB. Total installed storage capacity: 7.5 TB, Installed storage drive type: HDD, Storage drive interface: Serial ATA III, Storage drive size: 2.5". Chassis type: Rack (2U). Number of storage drives supported: 25, Supported storage drive types: HDD & SSD. Width: 448 mm, Depth: 546 mm, Height: 87 mm, Weight: 24.9 kg. Product colour: Aluminium

Country Distributor
United Kingdom 1 distributor(s)