location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung BD-H5500 Blu-Ray player 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BD-H5500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BD-H5500/XU show
Show alternative article codes used in the online market place
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 236654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:03:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung BD-H5500 Blu-Ray player 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blu-Ray player Black
  • - Playback disc types: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW
  • - Video formats supported: AVCHD, DIVX, DIVX HD, M-JPEG, MKV, MPEG2, MPEG4, MPO, RMVB, WMV
  • - Audio formats supported: AAC, LPCM, MP3, WMA
  • - Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD
  • - 3D
  • - Ethernet LAN
Long product name Samsung BD-H5500 Blu-Ray player 3D Black :
The long product name of Samsung BD-H5500 Blu-Ray player 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tray, 3D Blu-ray, Blu-ray Video, DVD-Video/DVD±R/DVD±RW, CD DA/CD-R/CD-RW, VCD 1.1, 2ch, Ethernet, USB 2.0, HDMI
More>>>
Samsung BD-H5500 Blu-Ray player 3D Black:
The official description of Samsung BD-H5500 Blu-Ray player 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Explore and enjoy over 100 great apps
Now you have access to even more great content through Smart Hub. Why limit your viewing to scheduled shows - enjoy Video on Demand. Catch up on the best from the BBC, and take your pick from the latest movies, series, all your favourite shows - with BBC iPlayer and Netflix apps built in and ready to let you watch what you want when it suits you. In addition enjoy more than 100 available apps, including popular apps like Facebook, YouTube and AccuWeather. Smart Hub provides a world of entertainment, information, social networks and more. It’s never been easier to stay entertained and connected from the comfort of your living room.

Access your content with a much wider range of codecs
Support for the largest number of codec and file formats means you can access and enjoy a wider range of video, image and audio content than ever before. Many popular video formats such as Flash and QuickTime are supported, as well as VOB files from DVDs. In addition to MP3 audio, you can listen to lossless FLAC files as well as .WMA, .OGG, .WAV and more. Pictures can be viewed in the popular JPEG picture format, as well as PNG files, GIF files and more.

Experience the next level of Full HD 3D entertainment
Bring home a more immersive and spectacular 3D experience. With Full HD 3D, your 3D home entertainment will be more exciting and vivid than you had imagined, with powerful features to maximize your enjoyment. Thanks to 3D Auto Contrast, you’ll have a crisper image with sharper and more dramatic contrast. Samsung’s superior 3D technology uses sophisticated algorithms to minimise image layers and maximise response speed, for more fluid and clear viewing. Make sure you immerse your senses in a new reality of 3D HD.

Enjoy content from USB memory drive or external HDD
Access all your multimedia with great connectivity. Sync and enjoy movies, photos and music on from your USB memory drive or external hard drive. External HDD Connectivity allows you to connect your external storage directly to your Blu-ray player via USB and quickly access video, audio or images. It’s designed to handle a wide range of content, so you can enjoy all your home movies, downloaded music and holiday photographs all in the comfort of your living room. Just connect, sync and enjoy.

Short summary description Samsung BD-H5500 Blu-Ray player 3D Black:
This short summary of the Samsung BD-H5500 Blu-Ray player 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung BD-H5500, Full HD, 1080p, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, 2.0 channels, AVCHD, DIVX, DIVX HD, M-JPEG, MKV, MPEG2, MPEG4, MPO, RMVB, WMV, AAC, LPCM, MP3, WMA

Long summary description Samsung BD-H5500 Blu-Ray player 3D Black:
This is an auto-generated long summary of Samsung BD-H5500 Blu-Ray player 3D Black based on the first three specs of the first five spec groups.

Samsung BD-H5500. HD type: Full HD, Supported video modes: 1080p. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, Audio output channels: 2.0 channels. Video formats supported: AVCHD, DIVX, DIVX HD, M-JPEG, MKV, MPEG2, MPEG4, MPO, RMVB, WMV, Audio formats supported: AAC, LPCM, MP3, WMA. Playback disc formats: Blu-Ray video, VCD, Playback disc types: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 9.8 W

Video
HD type
Full HD
Supported video modes
1080p
Audio
Audio decoders *
Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD
Audio output channels
2.0 channels
File formats
Video formats supported *
AVCHD, DIVX, DIVX HD, M-JPEG, MKV, MPEG2, MPEG4, MPO, RMVB, WMV
Audio formats supported
AAC, LPCM, MP3, WMA
Ports & interfaces
HDMI ports quantity *
1
USB 2.0 ports quantity *
1
Audio (L/R) out
1
Ethernet LAN (RJ-45) ports
1
Storage
Disc types supported
CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback disc formats *
Blu-Ray video, VCD
Playback disc types *
CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW
Technical details
Device type *
Blu-Ray player
3D *
Yes
Product colour
Black
Consumer Electronics Control (CEC)
Anynet+
Technical details
HDMI
Yes
Sustainability certificates
ENERGY STAR
Digital Living Network Alliance (DLNA) certified
Yes
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Power
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
9.8 W
Power consumption (standby)
0.4 W
Weight & dimensions
Width
360 mm
Depth
39 mm
Height
196 mm
Weight
1.2 kg
Packaging data
Package weight
1.89 kg
Package dimensions (WxDxH)
401 x 91 x 283 mm
Packaging content
Manual
Yes
Batteries included
Yes
Country Distributor
United Kingdom 1 distributor(s)