location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S24D590PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S24D590PL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS24D590PLX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085995222
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:55:06
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S24D590PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 59.9 cm (23.6") LED TFT/PLS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m²
  • - 21 W
More>>>
Short summary description Samsung S24D590PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung S24D590PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S24D590PL, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S24D590PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung S24D590PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung S24D590PL. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Display
Display diagonal *
59.9 cm (23.6")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TFT/PLS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.272 x 0.272 mm
3D
No
Peak luminance ratio
100%
Performance
Windows operating systems supported
Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
2
HDCP
Yes
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
Cable lock slot *
No
Ergonomics
Height adjustment *
No
Tilt adjustment
Yes
On Screen Display (OSD)
Yes
Plug and Play
Yes
Tilt up angle range
-1 - 15°
Power
Power consumption (typical) *
21 W
Power consumption (standby) *
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
32 kWh
External power adapter
Yes
Weight & dimensions
Width (with stand)
541.8 mm
Depth (with stand)
169.2 mm
Height (with stand)
421.2 mm
Weight (with stand)
3.98 kg
Width (without stand)
541.8 mm
Depth (without stand)
58.5 mm
Height (without stand)
344.9 mm
Weight (without stand)
3.38 kg
Packaging data
Package width
607 mm
Package depth
397 mm
Package height
132 mm
Package weight
5.36 kg
User Guide on CD-ROM
Yes
Packaging content
Stand included
Yes
Cables included
HDMI
Sustainability
Sustainability certificates
ENERGY STAR
Other features
AC adapter included
Yes
Display
LED
Power consumption (DPMS)
0.3 W
TV tuner integrated
No
Samsung Magic Function
MagicUpscale, MagicBright
Energy efficiency class (old)
A
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2014-08-28 02:21:28
Uk has collected 10 expert reviews for Samsung S24D590PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
trustedreviews.com
Updated:
2014-08-28 02:21:28
What is the Samsung S24D590PL? This is Samsung's attempt at an affordable, all-round monitor with a little style. The S24D590PL costs £180 in this 24-inch guise (there's a 27-inch version for £250) and has an unusual stand design that's meant to catch the...
Good Outstandingly low input lag, Good contrast and dark detail, Two HDMI connections, Decent calibration out of the box, Top-notch viewing angles, Anti-glare finish...
Bad Design an acquired taste, Need to switch off HDMI Black Level, No VESA mount...
Bottom line The Samsung S24D590PL is an excellent all-round monitor that's just as good for gaming as it is for work and entertainment.Next, read more monitor reviews or take a look at our best monitors round-up...
90%
gadgetspeak.com
Updated:
2016-02-13 08:24:40
Setting up this device is fairly straightforward as you link together the stand base and neck unit before attaching it to the monitor and finish up with a device that has dimensions of 541.8 x 421.2 x 169.2mm. You can then link the monitor to your compute...
76%
expertreviews.co.uk
Updated:
2018-01-15 02:34:32
Samsung is known for placing a premium on design and often finds itself dividing opinion, but we think it's hit a sweet spot with the LS24D590PL. While the whole monitor is made from plastic, the blend of silver on the front of the stand, brushed black on...
Bottom line A pretty and well-priced monitor with good image quality...
80%
Brand Image Product code Product Stock Price from
Samsung C24F390FHU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black Samsung C24F390FHU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black
(show image)
LC24F390FHU C24F390FHU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U24E850R LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black Samsung U24E850R LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
LU24E85KRS U24E850R 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LU24E590DS LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black, Silver Samsung LU24E590DS LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black, Silver
(show image)
LU24E590DS LU24E590DS 0.00
(excl. VAT)
0 (incl. VAT)