location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA ECOSYS M3550idn Laser A4 1800 x 600 DPI 50 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ECOSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M3550idn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102NM3NL0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983031827 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 226154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 22:43:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA ECOSYS M3550idn Laser A4 1800 x 600 DPI 50 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1800 x 600 DPI
  • - Printing colours: Black
  • - A4 50 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB Built-in processor PowerPC 465S 667 MHz
  • - 23.3 kg
Warranty: 1 year
Long product name KYOCERA ECOSYS M3550idn Laser A4 1800 x 600 DPI 50 ppm :
The long product name of KYOCERA ECOSYS M3550idn Laser A4 1800 x 600 DPI 50 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-in-1 Multi Function System, SW, A4, 50ppm, Laser, USB 2.0 and Gigabit network interface, USB Host, 100 sheet multi purpose tray + 500 sheet standard paper tray paper capacity, a maximum of 2600 sheets
More>>>
KYOCERA ECOSYS M3550idn Laser A4 1800 x 600 DPI 50 ppm:
The official description of KYOCERA ECOSYS M3550idn Laser A4 1800 x 600 DPI 50 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Up to 50 pages per minute in A4
- Double-sided print, copy, fax and colour-scan functionality
- Mobile printing support including AirPrint
- 7-inch full-colour touch panel with home screen provides ease of use
- HyPAS™ Solution Platform enables powerful customisations
- Long-life drum and developer last for 500,000 A4 pages
- Low power consumption (TEC) and low noise mode
- Exceptionally low printing costs in its class

These very powerful MFPs with speeds of up to 60 ppm are designed to handle even the largest print runs. They can be complemented with additional paper cassettes holding up to 2,600 pages in total and can easily be integrated into your existing business workflows thanks to the integrated open solution platform HyPAS™. The long-life components guarantee the reliability and productivity you expect from a genuine KYOCERA device; you will certainly also appreciate their low printing costs and low environmental impact.

Short summary description KYOCERA ECOSYS M3550idn Laser A4 1800 x 600 DPI 50 ppm:
This short summary of the KYOCERA ECOSYS M3550idn Laser A4 1800 x 600 DPI 50 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA ECOSYS M3550idn, Laser, Mono printing, 1800 x 600 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA ECOSYS M3550idn Laser A4 1800 x 600 DPI 50 ppm:
This is an auto-generated long summary of KYOCERA ECOSYS M3550idn Laser A4 1800 x 600 DPI 50 ppm based on the first three specs of the first five spec groups.

KYOCERA ECOSYS M3550idn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1800 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Warm-up time
21 s
Time to first page (black, normal)
8 s
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
8 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
ADF scanner
Scan to
E-mail, FTP, SMB, USB
Scan speed (colour)
40 ppm
Scan speed (black)
60 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF, XPS
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
256 pages
Fax coding methods
JBIG, MH, MMR, MR
Features
Maximum duty cycle *
250000 pages per month
Number of print cartridges *
1
Printing colours *
Black
Page description languages
Epson LQ, IBM ProPrinter, Microsoft XPS, PCL 5c, PCL 6, PCL XL, PDF 1.7, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
600 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
75 sheets
Maximum number of input trays
6
Maximum input capacity
2600 sheets
Maximum output capacity
750 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Plain paper
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio
Custom media width
70 - 216 mm
Custom media length
148 - 356 mm
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Auto Document Feeder (ADF) media weight
50 - 120 g/m²
Duplex media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Optional connectivity
Wireless LAN
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Performance
Maximum internal memory
2048 MB
Card reader integrated
No
Internal memory *
1024 MB
Built-in processor
Yes
Processor family
PowerPC
Processor model
465S
Processor frequency
667 MHz
Sound pressure level (printing)
52.6 dB
Sound pressure level (copying)
52.6 dB
Sound pressure level (quiet mode)
49.4 dB
Sound power level (standby)
23.6 dB
Design
Product colour *
Black, White
Market positioning *
Business
Display diagonal
17.8 cm (7")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
777 W
Power consumption (PowerSave)
2.4 W
Power consumption (standby)
71 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Certificates
Certification
TUV/GS, CE
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
475 mm
Depth
455 mm
Height
590 mm
Weight
23.3 kg
Packaging content
Drivers included
Yes
Logistics data
Harmonized System (HS) code
84433100
Brand Image Product code Product Stock Price from
KYOCERA ECOSYS M3860idnf Laser A4 1200 x 1200 DPI 60 ppm KYOCERA ECOSYS M3860idnf Laser A4 1200 x 1200 DPI 60 ppm
(show image)
1102WF3NL0 M3860idnf 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3860idn Laser A4 1200 x 1200 DPI 60 ppm KYOCERA ECOSYS M3860idn Laser A4 1200 x 1200 DPI 60 ppm
(show image)
1102X93NL0 M3860idn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TASKalfa 350ci Laser A4 9600 x 600 DPI 35 ppm KYOCERA TASKalfa 350ci Laser A4 9600 x 600 DPI 35 ppm
(show image)
1102VM3NL0 350ci 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3540dn Laser A4 1800 x 600 DPI 40 ppm KYOCERA ECOSYS M3540dn Laser A4 1800 x 600 DPI 40 ppm
(show image)
1102NZ3NL0 M3540dn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3540dn/KL3 Laser A4 1800 x 600 DPI 40 ppm KYOCERA ECOSYS M3540dn/KL3 Laser A4 1800 x 600 DPI 40 ppm
(show image)
870B61102NZ3NL0 M3540dn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3040dn/KL3 Laser A4 1800 x 600 DPI 40 ppm KYOCERA ECOSYS M3040dn/KL3 Laser A4 1800 x 600 DPI 40 ppm
(show image)
870B61102P03NL0 M3040dn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3040dn Laser A4 1800 x 600 DPI 40 ppm KYOCERA ECOSYS M3040dn Laser A4 1800 x 600 DPI 40 ppm
(show image)
1102P03NL0 M3040dn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3040idn/KL3 Laser A4 1800 x 600 DPI 40 ppm KYOCERA ECOSYS M3040idn/KL3 Laser A4 1800 x 600 DPI 40 ppm
(show image)
870B61102NY3NL0 M3040idn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3540idn Laser A4 1800 x 600 DPI 40 ppm KYOCERA ECOSYS M3540idn Laser A4 1800 x 600 DPI 40 ppm
(show image)
1102NX3NL0 M3540idn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3040idn Laser A4 1800 x 600 DPI 40 ppm KYOCERA ECOSYS M3040idn Laser A4 1800 x 600 DPI 40 ppm
(show image)
1102NY3NL0 M3040idn 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)