KYOCERA logo

KYOCERA ECOSYS M3560idn Laser A4 1800 x 600 DPI 60 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
212411
Info modified on:
11 Jul 2024, 22:43:39
Warranty:
1 year
Long product name KYOCERA ECOSYS M3560idn Laser A4 1800 x 600 DPI 60 ppm:

4-in-1 Multi Function System, SW, A4, 60ppm, Laser, USB 2.0 and Gigabit network interface, USB Host, 100 sheet multi purpose tray + 500 sheet standard paper tray paper capacity, a maximum of 2600 sheets

KYOCERA ECOSYS M3560idn Laser A4 1800 x 600 DPI 60 ppm:

- Up to 60 pages per minute in A4
- Double-sided print, copy, fax and colour-scan functionality
- Mobile printing support including AirPrint
- 7-inch full-colour touch panel with home screen provides ease of use
- HyPAS™ Solution Platform enables powerful customisations
- Long-life drum and developer last for 500,000 A4 pages
- Low power consumption (TEC) and low noise mode
- Exceptionally low printing costs in its class

These very powerful MFPs with speeds of up to 60 ppm are designed to handle even the largest print runs. They can be complemented with additional paper cassettes holding up to 2,600 pages in total and can easily be integrated into your existing business workflows thanks to the integrated open solution platform HyPAS™. The long-life components guarantee the reliability and productivity you expect from a genuine KYOCERA device; you will certainly also appreciate their low printing costs and low environmental impact.

Short summary description KYOCERA ECOSYS M3560idn Laser A4 1800 x 600 DPI 60 ppm:

KYOCERA ECOSYS M3560idn, Laser, Mono printing, 1800 x 600 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA ECOSYS M3560idn Laser A4 1800 x 600 DPI 60 ppm:

KYOCERA ECOSYS M3560idn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1800 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.