location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-L8350CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-L8350CDW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-L8350CDW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766734448
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 13:37:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-L8350CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 30 ppm
  • - Duplex printing Direct printing
  • - Wi-Fi Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 60000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 128 MB 400 MHz
Warranty: 1 year
Long product name Brother HL-L8350CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi :
The long product name of Brother HL-L8350CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HL-L8350CDW - 32ppm, 2400 x 600 dpi, 802.11b/g/n, 10/100 Base-TX Ethernet, USB 2.0, PCL6, BR-Script3, 128MB, 21.9 kg
More>>>
Brother HL-L8350CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi:
The official description of Brother HL-L8350CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Brother™ HL-L8350CDW is an ideal choice for a small workgroup in a small or medium-sized business that needs a dedicated color printer to produce high-impact color output. It boasts color and black print speeds of up to 32ppm, a 250-sheet capacity paper tray and 50-sheet capacity multipurpose tray, plus the ability to expand to an 800-sheet total capacity with an optional 500-sheet add-on tray. High-yield replacement color toner cartridges can print twice as many pages as standard yield cartridges to help reduce costs, and wired and wireless networking provide flexible installation options for multi-user business environments. Also, print wirelessly to the HL-L8350CDW from mobile devices.

- Fast, high-quality business printing. With print speeds up to 32ppm in both color and black and up to 2400 x 600dpi resolution, you no longer have to wait for high-impact business documents.
- Easily print two-sided documents. Using the duplex printing feature, you can help reduce your printing costs and produce professional two-sided documents, presentations and brochures.
- Flexible connectivity. Featuring built-in wireless 802.11b/g/n and Ethernet network interfaces to easily setup and share on your wireless or wired network or print locally via USB from your computer
- Convenient mobile device printing. Print from your mobile device via: AirPrint™, Google Cloud Print™, Brother™ iPrint&Scan, Cortado Workplace and Wi-Fi Direct®.
- Versatile paper handling. The HL-L8350CDW offers a 250-sheet capacity paper tray that is adjustable for letter or legal size paper and a 50-sheet capacity multi-purpose tray for printing letterhead and custom paper sizes. Add an optional 500-sheet capacity paper tray for additional capacity.
- Cost-efficient printing. Spend less time replacing supplies and help reduce operating costs by using high-yield replacement toner cartridges (approx. 4,000 pages black/3,500 pages color).
- Help control your printing costs. Use the Secure Function Lock feature to set page counts or restrict printing on a per user or group basis (supports up to 100 users).
- Walk-up printing. Features a front-access USB Direct Interface to directly print from your USB flash memory drive.
- Advanced security features. Provides a wide-range of security features including: secure print, Secure Function Lock, SSL, Enterprise Security (802.1x) and more.
- Outstanding customer support. The Brother™ HL-L8350CDW offers a 1 year limited warranty with free phone support for the life of your product.

Short summary description Brother HL-L8350CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi:
This short summary of the Brother HL-L8350CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-L8350CDW, Laser, Colour, 2400 x 600 DPI, A4, 30 ppm, Duplex printing

Long summary description Brother HL-L8350CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of Brother HL-L8350CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Brother HL-L8350CDW. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 60000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product colour: Black, Silver

Printing
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Duplex print speed (black, normal quality, A4/US Letter)
7 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
7 ppm
Warm-up time
31 s
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
15 s
N-up printing
2, 4, 9, 16, 25
Economical printing
Yes
Features
Maximum duty cycle *
60000 pages per month
Recommended duty cycle
750 - 4.000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
BR-Script 3, PCL 6
Number of PCL fonts
66
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B6
Non-ISO print media sizes
Executive, Folio, Letter, Legal
Paper tray media weight (imperial)
7.26 - 12.7 kg (16 - 28 lbs)
Multi-Purpose Tray media weight (imperial)
7.26 - 19.5 kg (16 - 43 lbs)
Ports & interfaces
Standard interfaces
Ethernet, USB 1.1, USB 2.0, Wireless LAN
Direct printing *
Yes
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
EAP-MD5, 128-bit WEP, 64-bit WEP, 802.1x RADIUS, EAP-FAST, EAP-TLS, EAP-TTLS, LEAP, PEAP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Server, TELNET Server, HTTP/HTTPS server, TFTP client and server, SMTP Client, SNMPv1/v2c/ v3, ICMP, Web Services (Print), CIFS client, SNTP client
Network
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Server,TELNET Server, HTTP/HTTPS server, TFTP client and server, SMTP Client, SNMPv1/v2c/v3, ICMPv6, Web Services (Print), CIFS Client, SNTP Client
Web-based management
Yes
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
Performance
Internal memory *
128 MB
Maximum internal memory
384 MB
Processor family
Star Sapphire
Processor frequency
400 MHz
Sound pressure level (printing)
53.5 dB
Sound pressure level (quiet mode)
50.6 dB
Design
Product colour *
Black, Silver
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (printing) *
540 W
Power consumption (standby)
65 W
Power consumption (PowerSave)
7.5 W
Power consumption (off)
0.04 W
AC input voltage
110 - 120 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
410 mm
Depth
486 mm
Height
313 mm
Weight
21.9 kg
Packaging data
Package width
600 mm
Package depth
524 mm
Package height
513 mm
Package weight
25.2 kg
Packaging content
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Cables included
AC
Other features
Power LED
Yes
Stand-by LED
Yes
PictBridge
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 05:03:53
Uk has collected 11 expert reviews for Brother HL-L8350CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-08-09 05:03:47
This printer is a bit bigger than some cheaper home colour lasers, but it looks smart. A two-line backlit LCD display is built into the top panel, along with a few simple controls. As with many modern printers there's only a 'soft' off button. We prefer a...
Bottom line A capable colour laser printer with reasonable running costs that’s suitable for a small firm...
80%
alphr.com
Updated:
2014-09-21 01:06:03
Brother's HL-L8350CDW is a compact colour laser aimed at businesses on a budget. It costs less than £300, and supports wired and wireless printing, integral duplexing and handy mobile features, with a promised 30ppm print speed for colour and mono. It's...
Bottom line A low-cost, good-quality A4 laser – but slow colour prints are a drag...
67%
expertreviews.co.uk
Updated:
2014-12-09 01:20:02
This printer is a bit bigger than some cheaper home colour lasers, but it looks smart. A two-line backlit LCD display is built into the top panel, along with a few simple controls. As with many modern printers there's only a 'soft' off button. We prefer a...
Bottom line A capable colour laser printer with reasonable running costs that’s suitable for a small firm...
80%
techadvisor.co.uk
Updated:
2014-12-09 01:20:05
Brother has recently boosted its range of business colour laser printers targeted at SMEs. There are six printers in the L8000 series - four multifunction and two single function. Its aim is to meet the needs of those who prioritise speed, volume and cost...
Bottom line Brother's latest standalone colour laser printer is a good all-rounder without being exceptional and should appeal to SMEs wanting volume printing at a reasonably high speed and good quality. Printing costs are not especially economical though.Tags:Printi...
70%
itpro.co.uk
Updated:
2016-02-06 01:34:15
Small businesses looking for a feature-packed colour laser will have an eye on Brother's HL-L8350CDW. For less than £200, it offers both wired and wireless printing, a claimed 30ppm print speed and top-notch mobile device and cloud support. AirPrint is e...
Good Good security functions, Value for money...
Bad Slow colour printing, Quality isn't as good as it could be...
Bottom line While Brother's HL-L8350CDW loses points for average print quality and slow colour speeds, it remains a tempting choice for small businesses. It offers plenty for a low price, and Brother's mobile and cloud printing features can't be faulted...
60%
computershopper.com
Updated:
2014-08-09 05:03:50
That's where high-volume, single-function laser printers come in, like the subject of this review, Brother's $399.99-list HL-L8350CDW color laser. All this machine does is print, but it does so quickly, with excellent overall print quality, and at a compe...
Good Decent print speeds, Good print quality, Deep cloud-printing and mobile-device support, Well-built and sturdy, Potentially, lets you preload up to three kinds of stock...
Bad Subpar image printing for a color laser, High cost per page, Rather 20th-century control panel...
Bottom line This $399 SMB color laser is speedy, and it provides a wide range of mobile-device and cloud-printing options. We're only a bit leery of the cost per page (and the photo-image quality, if you'll be using it for lots of document printing with embedded ima...
70%
techworld.com
Updated:
2014-08-09 05:03:51
Brother has recently boosted its range of business colour laser printers targeted at SMEs. There are six printers in the L8000 series - four multifunction and two single function. Its aim is to meet the needs of those who prioritise speed, volume and cost...
Bottom line Brother's latest standalone colour laser printer is a good all-rounder without being exceptional and should appeal to SMEs wanting volume printing at a reasonably high speed and good quality. Printing costs are not especially economical though...
0%
pcmag.com
Updated:
2014-08-09 05:03:51
If you compare features on Brother's website, you'll quickly conclude that the Brother HL-L8350CDW ($399.99) color laser printer is identical to the Brother HL-L8250CDN%displayPrice% at %seller% except for a slightly faster speed rating (despite coming in...
Good Fast. Excellent paper handling for a micro or small office, or a workgroup. Ethernet. Integrated Wi-Fi. Wi-Fi Direct support.
Bad Photos are slightly subpar for a color laser...
Bottom line The Brother HL-L8350CDW color laser printer delivers high-quality text and graphics, along with excellent speed and paper handling, for a micro or small office...
80%
techgearlab.com
Updated:
2018-04-03 02:05:02
Criteria for Evaluation This graph compares how the Brother HL-L8350CDW performed in our tests (in blue) to the other models we put through the wringer. Read on to see how the HL-L8350CDW did in each one of our individual testing metrics. Text Quality...
Good Low operating costs...
Bad High initial cost...
Bottom line The HL-L8350CDW is a great printer that produces decent text and good graphics. If you don't need the functionality of an all-in-one and print a lot, this is a great and economical choice. If you don't print very much you should look for a model with a lo...
62%
Brand Image Product code Product Stock Price from
Brother HL-1112 2400 x 600 DPI A4 Brother HL-1112 2400 x 600 DPI A4
(show image)
HL-1112E HL-1112 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)