location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-L8250CDN laser printer Colour 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-L8250CDN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-L8250CDN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766734363
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:58:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-L8250CDN laser printer Colour 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 28 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 40000 pages per month
  • - Total number of input trays: 2 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 128 MB 400 MHz
Long product name Brother HL-L8250CDN laser printer Colour 2400 x 600 DPI A4 :
The long product name of Brother HL-L8250CDN laser printer Colour 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Colour Laser Printer + Duplex, Network
More>>>
Brother HL-L8250CDN laser printer Colour 2400 x 600 DPI A4:
The official description of Brother HL-L8250CDN laser printer Colour 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HL-L8250CDN delivers print speeds of up to 28ppm to keep pace with today’s busy work environment. Also features advanced network, USB and mobile connectivity.

Short summary description Brother HL-L8250CDN laser printer Colour 2400 x 600 DPI A4:
This short summary of the Brother HL-L8250CDN laser printer Colour 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-L8250CDN, Laser, Colour, 2400 x 600 DPI, A4, 28 ppm, Duplex printing

Long summary description Brother HL-L8250CDN laser printer Colour 2400 x 600 DPI A4:
This is an auto-generated long summary of Brother HL-L8250CDN laser printer Colour 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-L8250CDN. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 40000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, White

Printing
Duplex printing mode
Auto
Print speed (colour, normal quality, A4/US Letter)
28 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Duplex print speed (black, normal quality, A4/US Letter)
14 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
14 ppm
Warm-up time
29 s
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
15 s
Watermark printing
Yes
Secure printing
Yes
N-up printing
2, 4, 9, 16, 25
Economical printing
Yes
Features
Maximum duty cycle *
40000 pages per month
Recommended duty cycle
500 - 3000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 6, PostScript 3
Number of PCL fonts
66
Number of PostScript fonts
66
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
3
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Plain paper, Recycled paper, Thin paper
Multi-purpose tray media types
Thin paper, Bond paper, Envelopes, Glossy paper, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Legal
JIS B-series sizes (B0...B9)
B5
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Duplex media weight
60 - 105 g/m²
Maximum media length
35.6 cm
Ports & interfaces
Standard interfaces
Ethernet, USB 1.1, USB 2.0
Direct printing *
Yes
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Network
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Security algorithms
SMTP-AUTH, 802.1x RADIUS, EAP, EAP-FAST, EAP-TLS, EAP-TTLS, MD5, PEAP, SSL/TLS
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA (Auto IP), WINS / NetBIOS, DNS, mDNS, LLMNR, LPR / LPD, Port/Port9100, IPP / IPPS, FTP Server, TELNET Server, HTTP / HTTPS server, TFTP client/server, SMTP Client, SNMPv1/v2c / v3, ICMP, CIFS Client, SNTP Client
Supported network protocols (IPv6)
NDP, RA, DNS, mDNS, LLMNR, LPR / LP, Port/Port9100, IPP / IPPS, FTP Server, TELNET Server, HTTP / HTTPS server, TFTP client/server, SMTP Client, SNMPv1/v2c/v3 , ICMPv6, CIFS Client, SNTP Client
Web-based management
Yes
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
Performance
Internal memory *
128 MB
Maximum internal memory
384 MB
Processor family
Star Sapphire
Processor model
SS1000
Processor frequency
400 MHz
Sound pressure level (printing)
53.5 dB
Sound pressure level (quiet mode)
51.1 dB
Sound power level (standby)
27.9 dB
Design
Product colour *
Black, White
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Certification
PTS
Power
Power consumption (printing) *
520 W
Power consumption (standby)
65 W
Power consumption (PowerSave)
7.5 W
Power consumption (off)
0.9 W
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1 Enterprise x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2012
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
410 mm
Depth
486 mm
Height
313 mm
Weight
21.9 kg
Packaging data
Package width
600 mm
Package depth
524 mm
Package height
513 mm
Package weight
25.2 kg
Packaging content
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Cables included
AC
Bundled software
BRAdmin Light RAdmin Professional 3 Driver Deployment Wizard
Other features
Networking features
Fast Ethernet
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:15:49
Uk has collected 13 expert reviews for Brother HL-L8250CDN laser printer Colour 2400 x 600 DPI A4 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
trustedreviews.com
Updated:
2015-01-04 01:15:49
What is the Brother HL-L8250CDN? Duplex laser printers and colour laser printers have been around for a while, but not so long to expect the arrival of a machine which combines the two, and certainly for one costing less than £300. Brother's HL-L8250CDN i...
Good 50-sheet multi-purpose tray, Reasonable print costs, 2-line backlit LCD display...
Bad Substantial footprint, Blotchy LCD backlight, Loud when printing...
Bottom line Brother HL-L8250CDN - Print Speeds Brother rates the HL-L8250CDN at 28ppm and although we only saw 13.6ppm on our five-page text test, the longer 20-page document came through at 22.6ppm, which is at least in the right ballpark. The text and colour graphi...
80%
expertreviews.co.uk
Updated:
2015-02-19 01:26:58
While it looks good, this printer doesn't feel especially nice. The 250-sheet main paper cassette is remarkably flexible, while the 50-sheet multi-purpose feed above it made a sound like fingers on a blackboard as we folded it away. The back panel opens t...
Bottom line It's a fast network colour laser printer, but there are better choices than Brother's HL-L8250CDN...
60%
gadgetspeak.com
Updated:
2016-02-14 03:59:05
Decked out predominately in computer grey, apart from a black frontage, this box-shaped colour laser printer has a certain presence and is unlikely to pass unnoticed as its dimensions of 410 x 486 x 313mm (W x D x H) and weight of 219kg will testify to. I...
80%
pcmag.com
Updated:
2015-01-04 01:15:49
While the Brother HL-L8250CDN ($349.99) matched the Editors' Choice Xerox Phaser 6500/DN$249.99 at Amazon in our speed tests, and it offers better paper handling, its output quality can't match the 6500/DN. But if you're looking for a color laser pri...
Good Fast. Excellent paper handling for a micro or small office. Ethernet port.
Bad Graphics and photos are both subpar for a color laser, although still suitable for most business use...
Bottom line The Brother HL-L8250CDN color laser printer offers excellent speed and paper handling for a micro or small office...
70%
macnn.com
Updated:
2015-07-29 04:55:23
When it comes to selecting a printer, it's not exactly something most people put a lot of thought into. Printers are often touted as fragile, fickle devices that break at the drop of the hat - and in our personal experience, most home printers are this wa...
Good Fast print speed, Duplex, Affordable...
Bad Concerns about paper tray, Not wireless...
70%
Brand Image Product code Product Stock Price from
Brother HL-1112 2400 x 600 DPI A4 Brother HL-1112 2400 x 600 DPI A4
(show image)
HL-1112E HL-1112 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)