145W, 800g, 0.8m, 60min timer
Great tasting fries with up to 80% less fat!
With Rapid Air technology for the perfect result
Philips Airfryer unique Rapid Air technology enables you to fry with air food crunchy on the outside and tender on the inside. All this with up to 80%* less fat! Enjoy fried, baked, roasted, and grilled meals in a healthy and fast way.
Healthy
- Rapid Air Technology for healthier frying
- Unique design for delicious and low-oil cooking results
Fast and Easy
- Easy to clean and creates less smell than normal fryers
- Large cooking capacity for all your favourite recipes
- High-power performance for fast cooking results
- Digital screen for easy control of time and temperature
Tasty and Versatile
- Recipe booklet full of inspiring recipes
- With the Airfryer you can fry, grill, roast and even bake
- Double layer accessory for more versatile recipes
Philips Viva Collection HD9235/20, 0.8 L, 1425 W, Black, Plastic, 220-240 V, 50 Hz
Philips Viva Collection HD9235/20. Capacity: 0.8 L, Power: 1425 W. Product colour: Black, Housing material: Plastic. AC input voltage: 220-240 V, AC input frequency: 50 Hz. Width: 287 mm, Depth: 384 mm, Height: 315 mm. Package weight: 7.2 kg