145W, 800g, 0.8m, 60min timer
Great tasting fries with up to 80% less fat!
With Rapid Air technology for the perfect result
Philips Airfryer unique Rapid Air technology enables you to fry with air food crunchy on the outside and tender on the inside. All this with up to 80% less fat! Enjoy fried, baked, roasted, and grilled meals in a healthy and fast way.
Healthy
- Rapid Air Technology for healthier frying
- Unique design for delicious and low-oil cooking results
Tasty and Versatile
- With the Airfryer you can fry, grill, roast and even bake
- Recipe booklet full of inspiring recipes
Fast and Easy
- Large cooking capacity for all your favourite recipes
- High-power performance for fast cooking results
- Easy to clean and creates less smell than normal fryers
- Digital screen for easy control of time and temperature
Philips Viva Collection HD9231/50, 0.8 L, 1425 W, White, Plastic, 220-240 V, 50 Hz
Philips Viva Collection HD9231/50. Capacity: 0.8 L, Power: 1425 W. Product colour: White, Housing material: Plastic. AC input voltage: 220-240 V, AC input frequency: 50 Hz. Width: 287 mm, Depth: 384 mm, Height: 315 mm. Package weight: 7.2 kg