Philips logo

Philips 6000 series 55PFK6589/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 350 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113759
Info modified on:
27 May 2024, 13:22:04
Long product name Philips 6000 series 55PFK6589/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 350 cd/m²:

55", 1920 x 1080, 350 cd/m2, 400Hz PMR, 22W, 4 x HDMI, 2 x USB, LAN, Wi-fi, NTSC, PAL, SECAM

Philips 6000 series 55PFK6589/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 350 cd/m²:

Slim Smart Full HD LED TV
With Ambilight 2-sided
Cheer your team to victory with the Philips 6500 series Smart Full HD LED TV with Ambilight. Vivid 3D images make it feel like you’re right on the pitch. Connect online to all your favorite sport apps (and more!) for a Smarter experience.

Light up your life. Love it. Live it.
- Ambilight changes the way you look at TV forever

A TV that’s more than Smart, it’s beautiful
- Ultra Narrow bezel gives you more picture to love

Entertainment at a higher level
- Pixel Precise HD Engine: discover vivid Picture Quality
- Digital Natural Motion for smooth moving images
- 400Hz PMR for smooth moving images
- 3D realistically takes you places you’ve never been before

Connect, communicate, record and share
- Smart TV: a whole new world to explore
- MyRemote app: the Smarter way to interact with your TV
- Wi-Fi Miracast—mirror your smartphone screen to your TV
- Cloud TV and Cloud Explorer bring worlds together
- Multiroom TV—share live TV and recordings between TVs

Short summary description Philips 6000 series 55PFK6589/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 350 cd/m²:

Philips 6000 series 55PFK6589/12, 139.7 cm (55"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Philips 6000 series 55PFK6589/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 350 cd/m²:

Philips 6000 series 55PFK6589/12. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 400 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.