location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu STYLISTIC Q584 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
STYLISTIC
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Q
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q584
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:Q5840M80A2ES
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu STYLISTIC Q584 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Convertible (Detachable) Tablet PC White
  • - 25.6 cm (10.1") 2560 x 1600 pixels IPS
  • - Intel Atom® Z3770 1.46 GHz
  • - 64 GB SSD Card reader integrated
  • - Single camera 8 MP Front camera 2 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 10 h
  • - Windows 8.1
Long product name Fujitsu STYLISTIC Q584 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 White :
The long product name of Fujitsu STYLISTIC Q584 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10.1'' IPS 2560 x 1600, Atom Z3770 2.4 GHz, 64 GB SSD 4 GB, 400 cd/m², Micro USB 2.0, 8 MP, 2 MP, Bluetooth 4.0, White
More>>>
Fujitsu STYLISTIC Q584 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 White:
The official description of Fujitsu STYLISTIC Q584 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slim & semi-rugged design

Ensure complete business continuity and protect your tablet from all the environmental conditions. Work anywhere despite exposing the tablet to rain, humidity or dust and without any component damage. Slim, white with silver design-- only 640 g and all the durability needed to overcome obstacles. Waterproof (tested for IPX5/7/8 specifications), dustproof (tested for IP5X specification), resistant to alcohol-based wipes and with a durable chemically strengthened glass display, MIL-STD tested*.

Enterprise ready

Windows 8.1 Professional operating system for multitasking, security and compatibility. Seamless deployment in commercial environments; Easily connect with and use established Windows-based applications.

User experience and connectivity

Be available wherever you are; wireless connectivity anytime anywhere, even if there is no hotspot nearby. Front/rear webcams, integrated Wi-Fi, Bluetooth and optional embedded 4G/LTE, WLAN, Bluetooth, GPS, optional Near Field Communication (NFC), full USB 3.0 port and optional extension cables via microUSB, convenient dockable slice keyboard and cradle option.

Security

Protect your company data against unauthorized third-party access. Fingerprint sensor, embedded TPM and Advanced Theft Protection option, optional SmartCard Shell or Functional Shell for VESA mount available.

Short summary description Fujitsu STYLISTIC Q584 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 White:
This short summary of the Fujitsu STYLISTIC Q584 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu STYLISTIC Q584, 25.6 cm (10.1"), 2560 x 1600 pixels, 64 GB, 4 GB, Windows 8.1, White

Long summary description Fujitsu STYLISTIC Q584 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 White:
This is an auto-generated long summary of Fujitsu STYLISTIC Q584 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 White based on the first three specs of the first five spec groups.

Fujitsu STYLISTIC Q584. Display diagonal: 25.6 cm (10.1"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.46 GHz, Processor family: Intel Atom®, Processor model: Z3770. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 660 g. Operating system installed: Windows 8.1. Product colour: White

Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
2560 x 1600 pixels
LED backlight
Yes
Panel type
IPS
Display brightness
400 cd/m²
Touch technology
Multi-touch
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
Z3770
Processor cores
4
Processor threads
4
Processor boost frequency
2.39 GHz
Processor frequency *
1.46 GHz
Processor cache
2 MB
Processor cache type
L2
Conflict-Free processor
Yes
Graphics & IMC lithography
22 nm
Processor code
SR1M3
Processor codename
Bay Trail
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor package size
17 x 17 mm
Processor series
Intel Atom Z3700 Series
Scenario Design Power (SDP)
2 W
Stepping
B2
Tjunction
90 °C
Thermal Design Power (TDP)
2 W
Memory
Internal memory *
4 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1066 MHz
Storage
Internal storage capacity *
64 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), SD, SDHC, SDXC
Storage media *
SSD
Graphics
Graphics card family
Intel
Graphics card
Wayne SoC
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Auto focus
Yes
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Microphone in
Yes
SmartCard slot
Yes
Headphone out
Yes
Design
Device type *
Tablet PC
Form factor *
Convertible (Detachable)
Product colour *
White
Performance
GPS (satellite)
Yes
Position location *
Yes
Software
Platform *
Windows
Operating system version
8.1
Operating system installed *
Windows 8.1
Bundled software
Microsoft® Office McAfee Internet Security and Antivirus Software (60 days trial version) Adobe® Reader® (pdf reader) CyberLink YouCam (webcam software) Intel® SBA (manageability suite for local administration) Fujitsu LIFEBOOK Application Panel Power Saving Utility Fujitsu Display Manager Fujitsu Plugfree Network (network management utility) Fujitsu System Manager (Tablet Button Utility) Fujitsu DeskUpdate (Driver and Utility tool) Microsoft Push Button Recovery (Hard Disk Based Recovery)
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Smart Connect Technology
No
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Insider™
Yes
Embedded options available
No
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Identity Protection Technology version
1.00
Intel® Secure Key
Yes
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery life (max)
10 h
Power
AC adapter power
36 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
12 V
AC adapter output current
3 A
Weight & dimensions
Width
267 mm
Depth
180.8 mm
Height
16 mm
Weight
660 g
Packaging content
Keyboard included
No
Quick start guide
Yes
Other features
Processor socket
BGA 1380
Wi-Fi
Yes
Waterproof
Yes
Processor ARK ID
76760
Source Testseek summary Average rating
Reviews
Updated:
2014-08-06 04:37:39
Uk has collected 16 expert reviews for Fujitsu STYLISTIC Q584 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 White and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-08-06 04:37:39
The Stylistic Q584 has therefore been certified waterproof to IPX5, 7 and 8 standards, which means it should be protected when submerged in water for a short time. It's also dust protected to IPX5 standards. We’re happy to report that it survived a contin...
60%
notebookcheck.net
Updated:
2014-08-31 03:16:39
When you look at the price of more than 1,000 Euros, you can already see that the Fujitsu Stylistic Q584 is no device for the consumer market. Common business features like a fingerprint reader, TPM 1.2, LTE modem and a stylus pen make it interesting for...
Good Silent operation, Runs smooth and without hiccups, High display resolution, IPS panel, 36 months warranty, USB 3.0 port (no mini or micro USB)...
Bad Only 128 GB storage, Expensive, No high-quality case materials...
Bottom line Overall, Fujitsu's Stylistic Q584 is a pretty successful Windows tablet for business customers. The majority of private users will probably avoid is because of the price. The Q584 is fast, silent and runs smoothly. The battery runtimes are on a level with...
76%
topnewreview.com
Updated:
2018-04-06 03:42:53
THE BENCHMARK FOR rugged tablets is the Toughpad line from Panasonic, but these are generally created for the outdoors, where extreme conditions are common and accidents abound. Fujitsu's Stylistic Q584 is more suited to indoor environments such as a ware...
0%