location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-4300U Ultrabook 35.6 cm (14") HD+ 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1 Carbon
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20A7006QMH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-4300U Ultrabook 35.6 cm (14") HD+ 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium Ultrabook Clamshell Black
  • - Intel® Core™ i5 i5-4300U 1.9 GHz
  • - 35.6 cm (14") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 128 GB SSD
  • - Intel® HD Graphics 4400
  • - Bluetooth 4.0
  • - Lithium Polymer (LiPo) 45 Wh 9 h 45 W
  • - Windows 7 Professional 64-bit
Warranty: Three year
Long product name Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-4300U Ultrabook 35.6 cm (14") HD+ 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black :
The long product name of Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-4300U Ultrabook 35.6 cm (14") HD+ 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14" HD+ 1600 x 900, Intel Core i5-4300U (3M Cache, 1.90 GHz), 8GB DDR3, Intel HD Graphics 4400, 128GB SSD, WLAN 802.11 ac/a/b/g/n, Bluetooth 4.0, Windows 7 Pro 64-bit
More>>>
Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-4300U Ultrabook 35.6 cm (14") HD+ 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black:
The official description of Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-4300U Ultrabook 35.6 cm (14") HD+ 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Available With 10-Point Multitouch Screen
10-point multitouch screen improves accuracy, making touch-browsing and selecting more responsive and precise.

Liberating Controls: Voice & Hand Gestures
Give a multimedia presentation on the X1 Carbon without even touching the keyboard! Voice and 10 different hand gestures change the way you interact with your laptop.

Uncommonly Intuitive Adaptive Keyboard
The unique Adaptive Keyboard automatically changes the row of function keys depending on what application you're in. Less clutter, more function, and a streamlined keyboard that anticipates your needs.

Stunning Display
ThinkPad ColorBurst Display (WQHD, 2560 x 1440) and antiglare screen mean text is crisper, images are brighter, and colors are truer. 300 nit with IPS for nearly 180-degrees of wide-screen viewing. Plus it's anti-smudge. Also available with HD+ (1600 x 900) display.

Practically Indestructible: Tested to Military Specifications
Constructed with satellite-grade carbon fiber, X1 Carbon is the toughest ThinkPad ever made. In fact, we perform eight separate military specification tests—all under extreme conditions with dust, vibration, heat, cold, altitude, water, and humidity—so you can laugh in the face of spills, drops, heat exposure, or anything else life throws your way.

Business-Class Security
Available with fingerprint reader, X1 Carbon lets you use biometrics for login, so the swipe of your finger becomes your password. Intel® security features and vPro options step up protection and enhance manageability when deploying upgrades. The Trusted Platform Module (TPM) chip further encrypts your critical information.

Patently Cool: Revolutionary New Thermal Technology
Even with its ultrathin design, the new X1 Carbon stays cooler than ever. In fact, we re-engineered our patented fan blades—so X1 Carbon provides the same cool and quiet performance you expect from a ThinkPad.

Uncompromisingly Thin
Starting at just 2.83 lbs, the new X1 Carbon is the lightest 14" Ultrabook™ on the planet. And at just 0.7" thin, it's the thinnest ThinkPad ever.

Longer Battery Life
The new X1 Carbon delivers up to 9 hours of battery life on a single charge. And if you do run low, don't fret: with RapidCharge you get 80% battery restored in just under an hour.

Short summary description Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-4300U Ultrabook 35.6 cm (14") HD+ 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-4300U Ultrabook 35.6 cm (14") HD+ 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X1 Carbon, Intel® Core™ i5, 1.9 GHz, 35.6 cm (14"), 1600 x 900 pixels, 8 GB, 128 GB

Long summary description Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-4300U Ultrabook 35.6 cm (14") HD+ 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad X1 Carbon Intel® Core™ i5 i5-4300U Ultrabook 35.6 cm (14") HD+ 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad X1 Carbon. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4300U, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Ultrabook
Product colour *
Black
Form factor *
Clamshell
Housing material
Aluminium, Carbon fibre, Glass fibre, Magnesium, Plastic
Market positioning
Premium
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Contrast ratio (typical)
400:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4300U
Processor cores
2
Processor threads
4
Processor boost frequency
2.9 GHz
Processor frequency *
1.9 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4300 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Audio system
Dolby Home Theater v4
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8.1 Pro
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1ED
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
76308
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
8
Battery capacity *
45 Wh
Battery life (max)
9 h
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Weight & dimensions
Width
331 mm
Depth
226.8 mm
Height
18.2 mm
Weight *
1.34 kg
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
LightScribe
No
Intel segment tagging
Enterprise, Small Business