location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM Intel Xeon E5-2690 processor 2.9 GHz 20 MB Smart Cache

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon E5-2690
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
94Y7545-RFB
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points IBM Intel Xeon E5-2690 processor 2.9 GHz 20 MB Smart Cache
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E5 Family E5-2690 2.9 GHz
  • - 20 MB Smart Cache LGA 2011 (Socket R)
  • - Processor cores: 8 32 nm 64-bit 135 W
  • - Maximum internal memory supported by processor: 384 GB DDR3-SDRAM
Long product name IBM Intel Xeon E5-2690 processor 2.9 GHz 20 MB Smart Cache :
The long product name of IBM Intel Xeon E5-2690 processor 2.9 GHz 20 MB Smart Cache. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5-2690, 20M Cache, 2.9 GHz, 135W TDP, 8 GT/s QPI, FCLGA2011, Refurbished
More>>>
Short summary description IBM Intel Xeon E5-2690 processor 2.9 GHz 20 MB Smart Cache:
This short summary of the IBM Intel Xeon E5-2690 processor 2.9 GHz 20 MB Smart Cache data-sheet is auto-generated and uses the product title and the first six key specs.

IBM Intel Xeon E5-2690, Intel® Xeon® E5 Family, LGA 2011 (Socket R), 32 nm, E5-2690, 2.9 GHz, 64-bit

Long summary description IBM Intel Xeon E5-2690 processor 2.9 GHz 20 MB Smart Cache:
This is an auto-generated long summary of IBM Intel Xeon E5-2690 processor 2.9 GHz 20 MB Smart Cache based on the first three specs of the first five spec groups.

IBM Intel Xeon E5-2690. Processor family: Intel® Xeon® E5 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 32 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 384 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Supported instruction sets: AVX, Scalability: 2S. Compatibility: IBM SYSTEM X3550 M4

Source Testseek summary Average rating
Reviews
Updated:
2019-12-07 10:48:16
Uk has collected 11 expert reviews for IBM Intel Xeon E5-2690 processor 2.9 GHz 20 MB Smart Cache and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
servethehome.com
Updated:
2019-12-07 10:48:16
The Intel Xeon E5-2690 is a dual socket compatible processor. We have previously looked at a dual Intel Xeon E5-2690 system, including the power consumption. As we are working with our new Linux benchmark suite, we did want to add some interesting results...
Bottom line Overall, until the Ivy Bridge-EP family Xeons, the Intel Xeon E5-2690 generation is going to be the fastest 135w TDP part around. The massive core count, ability to run in dual socket configurations and large cache keep performance high regardless of the...
0%
servethehome.com
Updated:
2019-12-07 10:48:16
As I already mentioned, the new Sandy Bridge Xeons are fast, especially with two high-end Xeon E5-2690′s in a single system. One thing I mentioned in the previous dual Intel Xeon E5-2690 piece is that I had yet to test the larger Folding@Home units and ge...
0%
servethehome.com
Updated:
2019-12-07 10:48:16
Recently I had some performance previews of the Xeon E5-2687W which one could easily tell were a bit slanted. The E5-2687W is a 150w workstation part, and not something we would expect to see a lot of in single CPU configurations. Today we will look at so...
Bottom line I will reserve final judgment for retail parts, but these chips are really good! I do think that this is in many ways an evolutionary processor release with a lot of platform enhancements that I will review later. One thing is obvious though, we need AMD...
0%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)