location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SI-A8W052140EU 6-pack LED bulb Warm white 2700 K 4.3 W E14

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SI-A8W052140EU 6-pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SI-A8W052140EU-6PACK
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:50:29
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung SI-A8W052140EU 6-pack LED bulb Warm white 2700 K 4.3 W E14
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - E14 4.3 W
  • - Luminous flux: 250 lm Bulb lifetime: 25000 h Warm white
  • - Colour temperature: 2700 K Beam angle (max): 160° Color Rendering Index (CRI): 80
  • - 220-240 V 50 - 60 Hz
Long product name Samsung SI-A8W052140EU 6-pack LED bulb Warm white 2700 K 4.3 W E14 :
The long product name of Samsung SI-A8W052140EU 6-pack LED bulb Warm white 2700 K 4.3 W E14. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4.3W, E14, 400000, 2700K, 160°, 0.1s, 250lm, 25000h, A+, P45, 6-pack
More>>>
Samsung SI-A8W052140EU 6-pack LED bulb Warm white 2700 K 4.3 W E14:
The official description of Samsung SI-A8W052140EU 6-pack LED bulb Warm white 2700 K 4.3 W E14 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Very long lifetime;
- Low energy consumption;
- Standard size (ANSI) and base;
- Contains no mercury & no hazardous materials;
- Safe design (robust);
- Uses high quality Samsung LEDs;
- Good performance with higher specification.

The Samsung LED Deco can replace existing incandescent lamps in a variety of applications to provide a long lifetime alternative. Delivering energy savings of 80 per cent, they offer your business a rapid Return on Investment (ROI). Samsung lamps last 15 times as long as their traditional incandescent counterparts, reducing both labour and replacement costs while maintaining optimum light quality in the workplace. The LED Deco is both lead- and mercury-free, providing your business with an environmentally friendly lighting solution that is both reliable and cost-effective.

Harmony of Form and Function
Samsung LED Deco Lamps offer an elegant means of illuminating your decor with the lights dimmed or off. The flame-shaped LED candles were designed blending input from chandelier makers to enhance the aesthetic appeal and offer an appropriate solution for both decorative and general lighting. It is a graceful option that is available in both clear and frosted format. Their classical slender shape creates a unique and sophisticated method of illumination.

Up to 15,000 Hours of Lighting
Samsung LED Deco Lamps last up to 15 times longer than their traditional incandescent counterparts, resulting in a significant reduction in labour and replacement costs. This extended lifespan, combined with utility bill savings, means that they offer your business a rapid Return on Investment (ROI). Each lamp provides up to 15,000 hours of lighting so that the financial benefits can be enjoyed for many years, along with bright, natural light. The advanced semiconductor design provides reliability and durability that your business can depend on.

Cost Savings Comparison
The LED Deco's low energy consumption leads to significantly reduced utility bills and a resulting short ROI period. Consuming 80 per cent less energy than their traditional incandescent counterparts, Samsung LED lamps offer your business a cost-effective lighting solution that requires minimum maintenance. They represent an eco-friendly option that fully conforms with 2012 legislation and does not compromise light quality in the workplace.

Easy to Install
Samsung lamps are compatible with existing fixtures. Suitable for standard E14 bases and standard form factors, the energy savings start the instant fitting is completed. Compliant with American National Standards Institute (ANSI) form factor restrictions, the LED Deco offers your business the fastest and easiest way to upgrade existing lighting systems to LED technology. Mounted in chandeliers, wall sconces or modern luminaries, these clear or frosted lamps provide a retrofit replacement with a completely safe installation process.

Environmentally-Friendly
Unlike traditional lamps, Samsung LED Lamps are lead- and mercury-free (RoHS compliant), resulting in clean natural light. The absence of any harmful UV or IR radiation ensures that merchandise remains free from discoloration or fading. Samsung's energy-efficient lighting reduces both costs and use of natural resources, and helps demonstrate your commitment to the environment.

Safety
The robust design of Samsung LED Lamps reduces the risk of breakage and resulting accidents. Samsung LED Lamps contain no glass or filament, ensuring that they are seriously durable and long lasting. The lower thermal emission provided by Samsung's proprietary technology significantly lowers the surface temperature of the lamps, ensuring that they are safe for heat sensitive objects and to the touch.

Short summary description Samsung SI-A8W052140EU 6-pack LED bulb Warm white 2700 K 4.3 W E14:
This short summary of the Samsung SI-A8W052140EU 6-pack LED bulb Warm white 2700 K 4.3 W E14 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SI-A8W052140EU 6-pack, 4.3 W, 25 W, E14, 250 lm, 25000 h, Warm white

Long summary description Samsung SI-A8W052140EU 6-pack LED bulb Warm white 2700 K 4.3 W E14:
This is an auto-generated long summary of Samsung SI-A8W052140EU 6-pack LED bulb Warm white 2700 K 4.3 W E14 based on the first three specs of the first five spec groups.

Samsung SI-A8W052140EU 6-pack. Bulb power: 4.3 W, Equivalent bulb power: 25 W, Fitting/cap type: E14, Luminous flux: 250 lm, Bulb lifetime: 25000 h, Light colour: Warm white, Colour temperature: 2700 K, Beam angle (max): 160°, Color Rendering Index (CRI): 80, Power factor: 0.6

Performance
Bulb size
P45
Luminous flux *
250 lm
Bulb lifetime *
25000 h
Equivalent bulb power *
25 W
Light colour *
Warm white
Colour temperature *
2700 K
Dimmable
Yes
Beam angle (max)
160°
Color Rendering Index (CRI)
80
Power factor
0.6
Bulb power *
4.3 W
Fitting/cap type *
E14
Product colour
Silver, White
Power
Bulb current
30 mA
Input voltage
220 - 240 V
Power
Input frequency
50 - 60 Hz
Weight & dimensions
Diameter
4.5 cm
Length
88 mm
Weight
57 g
Packaging data
Quantity per pack
6 pc(s)
Other features
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Energy efficiency class (old)
A+
Technical details
Bulb lifetime
25.4 year(s)
Mean cycles between failures (MCBF)
400000
Start-up time
0.1 s