location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Compulocks UNO Netbook, Tablet White Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Compulocks Check ‘Compulocks’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UNO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CL-UNO
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Compulocks’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Compulocks: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:14:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Sep 2023
Product end of life date
Bullet Points Compulocks UNO Netbook, Tablet White Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Netbook, Tablet
  • - Charger type: Indoor
  • - White
  • - Contact
Long product name Compulocks UNO Netbook, Tablet White Indoor :
The long product name of Compulocks UNO Netbook, Tablet White Indoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UNO Charging Cart, 16 charging Security Modulars
More>>>
Compulocks UNO Netbook, Tablet White Indoor:
The official description of Compulocks UNO Netbook, Tablet White Indoor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CartiPad Uno combines our CartiPad Solo security charging cabinet with our CartiPad Cart for a fully secure mobile charging and storage solution.

The CartiPad Uno - secure iPad storage cart houses up to 16 iPad units and with its modular design can be adjusted for all your mobile computing devices. Without the need for any new cables or power cords the CartiPad Uno uses the original existing power source of your devices and is ready for use out-of-the-box!

The first of its kind modular iPad storage cart design allows the CartiPad iPad charging module to be detached from the cart base for wall mounting or stacking purposes. Another feature of our modular design is that it allows you to add an additional iPad charging cart station to double the units your iPad cart can carry.

The CartiPad Uno boasts a compact design and is made of highly durable lightweight materials for easy maneuverability and handling. The CartiPad Uno weighs in at svelte 51lbs (33.75lbs for the storage charging unit and 17lbs for the cart) when empty.

With its quick assembly you will be able to secure & charge all your iPads / Tablets / Netbooks and Macbooks (up to 13" screens) in under 10 minutes.

The Cartipad is compatible with a multitude of tablets including - Galaxy Tab 1, Galaxy Tab 2, Galaxy Tab 3, Galaxy Tab 4, Surface, Surface 2, Surface Pro , Surface Pro 2, Surface Pro 3, Kindle Fire, and many more!

Short summary description Compulocks UNO Netbook, Tablet White Indoor:
This short summary of the Compulocks UNO Netbook, Tablet White Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Compulocks UNO, Indoor, White

Long summary description Compulocks UNO Netbook, Tablet White Indoor:
This is an auto-generated long summary of Compulocks UNO Netbook, Tablet White Indoor based on the first three specs of the first five spec groups.

Compulocks UNO. Charger type: Indoor, Charger compatibility: Netbook, Tablet. Product colour: White

Performance
Charger compatibility *
Netbook, Tablet
Charger type *
Indoor
Operating principle
Contact
Basic device type
Tablet PC
Performance
Compatibility
iPad Mini, iPad Air, Galaxy Tab 1, Galaxy Tab 2, Galaxy Tab 3, Galaxy Tab 4, Surface, Surface 2, Surface Pro , Surface Pro 2, Surface Pro 3, Kindle Fire
Design
Product colour *
White
Weight & dimensions
Width
550 mm
Depth
458 mm
Height
989 mm
Weight
23 kg