ASUS logo

ASUS ET ET2300INTI-B016K-NL Intel® Core™ i5 i5-3330 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630 Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104014
Info modified on:
07 Oct 2024, 17:02:06
Long product name ASUS ET ET2300INTI-B016K-NL Intel® Core™ i5 i5-3330 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630 Windows 8 Black:

23.0" 16:9 Full HD 1920 x 1080 LED IPS multi-touch, Intel Core i5-3330 (3GHz, 6MB Cashe), 6GB DDR3 1600MHz, 1000GB HDD, Intel HD Graphics 2500, NVIDIA GeForce GT 630M 1GB, Supermulti DVD, Windows 8

ASUS ET ET2300INTI-B016K-NL Intel® Core™ i5 i5-3330 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630 Windows 8 Black:

Master of Home Entertainment
With Intel® i7 desktop processors, lifelike audio and user ergonomics all incorporated in its sleek and neat design, the ASUS All-in-One PC ET2300 is perfect for productivity and home entertainment. The ET2300 has a unique double-hinge design that allows it to be used both as a traditional desktop with an upright display and as a digital canvas that folds flat parallel to the table top. It is the first All-in-One PC with a built-in array speaker and subwoofer, an external subwoofer, and ASUS SonicMaster technology — these enable the ET2300 to deliver incredible acoustic fidelity unheard from other PCs. In addition, Intel® Thunderbolt™, Intel® Wireless Display (WiDi), and USB 3.0 provide flexible and future-proof connectivity.

Greater performance, yet stable
Windows 8 - Beautiful, fast, fluid
Windows 8 has been reimagined to be all about you. Put what matters most right on your Start screen, and get instant access to your people, apps, sites and more, so you can spend less time searching and more time doing. Windows 8 is smooth, intuitive, and designed to let you do what you want, the way you want.

ASUS desktops – leading in satisfaction with reliability
ASUS computers reflect a tradition of the finest quality, innovation and longevity. Based on the PCWorld USA 2012 reader survey of tech satisfaction, reliability, and service, users ranked ASUS as a leading choice for desktop PCs, citing high satisfaction with their value, connectivity, ease of use and reliability. The survey also found ASUS desktop PCs were one of the most likely to be recommended to others.

Greater power than generic AiO PC
Enjoy greater performance with the latest Intel® 3rd generation Core™ i7 desktop processor, discrete NVIDIA® GT630M graphics, and 3.5" 7200 rpm HDD, the ET2300 outperforms generic AiO PC in every aspect of computing power*
- 89% greater performance in multimedia enjoyment including image importing to system, high-quality video transcoding and video editing.
- 79% greater performance in graphical computation including video transcoding in downscale or high-quality, image manipulation
- 43% greater performance in daily computing including web browsing, importing pictures or music, text editing, and starting applications.

*Tested with PCMark 7, Worlds most popular PC benchmarking software which tests PC speed, CPU, HDD, SSD, memory, graphics and more.

Flexible Comfort with Fluid Moving Hinge
Smart Double Hinge Design

The ET2300 has a double hinge design that allows for adjustable tilt angles to give you a comfortable viewing position when using the 23-inch touchscreen for work or play. It also provides the flexibility of every kind of usage in small and medium businesses.

Family playground: limitless fun with responsive touch
Placed horizontally, the ASUS AiO PC ET2300 becomes a table-like device for the whole family to play touch-based games on. A slight tilt up, and it turns into an ideal platform for you to use apps such as Magix Music Jam or view and edit photos and videos starring your family and friends.

Powerful studio: adapts to increase work comfort and efficiency
With its ergonomic design, the ET2300 provides versatile screen angles to match diverse professional scenarios so you get more achieved effortlessly. Manually and precisely edit home videos and photos, get word processing and spreadsheets done with keyboard and mouse, and use a stylus for graphic design. The ET2300 meets all your productivity needs with adjustable-angle panel and helpful support tools.

Home theater - immerse in Full HD with cinematic sound
The ASUS AiO PC ET2300 Series has an ergonomic design coupled with a 23-inch, 178° wide-view angle IPS display for enhanced brightness. Along with ASUS-exclusive audio technologies, it immerse you in a Full HD world with cinematic surround sound that suits all your multimedia entertainment. Home

Lifelike Audio with SonicMaster Premium
The Best Audio Ever on an All-in-One PC
The ET2300 is the first All-in-One PC with built-in array speaker and subwoofer, plus an external subwoofer, all underpinned by the ASUS’s Golden Ear team’s renowned SonicMaster technology. Together with MAXXAUDIO professional audio processing, it creates incredible aural immersion.
Enjoy smooth, rich, and detailed sound in music, movies, gaming, speech and recording, the ET2300 delivers fully-fledged hi-fi for your living space.

Two Subwoofers for Extra Bass
ET2300 has a built-in subwoofer for rich bass and powerful volume, and an optional external subwoofer for bass that goes a whole octave lower. Whether watching movies or listening to music, the result is an intense and satisfying audio experience.
Be Captivated by Mesmerizing HD Visuals

23-inch Full HD IPS LED Backlit Display
The 23-inch, 16:9 Full HD IPS LED screen of the ET2300 delivers high definition content with an added emphasis on detail; bringing you more pleasure while playing games or watching movies. Its super-sharp color reproduction enhances your productivity, entertainment, and web-surfing experience.

178° Wide Viewing Angle
In addition, the ET2300 Series has a 178˚ wide-view angle IPS panel that eliminates color shift on your screen no matter where and how you look at it. 178° Wide Viewing Angle

10-point multi-touch support with Windows 8
The ET2300 provides a technological leap in multi-touch interactivity with full 10-finger multi-touch capability. Pinch-to-zoom, rotate images and scroll through webpages, all with ease. With projected capacitive touch screen technology, The ET2300 provides outstanding accuracy, offering smooth control through Windows 8, optimizing your touch experience.

Wireless Display by WiDi Technology
Supersize entertainment: Featuring Intel WiDi technology, users can wirelessly transmit large multimedia content such as video/photos to other devices like TV via WiDi for sharing with families/friends.

Thunderbolt™ - 20 Times Faster than USB 2.0
Featuring a maximum bi-directional speed of 10 Gbps, Thunderbolt is two times faster than USB 3.0 and an incredible 20 times faster than USB 2.0. This high-speed transfer rate significantly reduces data transfer times, meaning you spend less time waiting and more focusing on the task on hand. Thunderbolt also offers the flexibility of letting you connect to devices through DVI, DisplayPort, and others using separate adapters. For even greater convenience, connect two devices into one port through an adapter for up 10 Gbps transmission speeds for each device.

2 mega pixel 1080p webcam upscales video chat
Built-in HD 2 mega pixel 1080p webcam offers true-to-life image, upscaling your face-to-face live conversations with family, friends or online game partners.

Rich I/O support including USB 3.0, HDMI-in and out ports
The ET2300 provides rich I/O supports including USB 3.0: transferring data 10X faster than USB 2.0 while maintaining complete backward compatibility and HDMI-in and out ports enabling the transmission of High-Definition audio and video content.

ASUS WebStorage: Up to 32GB free space
ASUS WebStorage Share your pictures, music and movies with 32GB** free space for 3 years, wirelessly share your files across multiple devices.

Short summary description ASUS ET ET2300INTI-B016K-NL Intel® Core™ i5 i5-3330 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630 Windows 8 Black:

ASUS ET ET2300INTI-B016K-NL, 58.4 cm (23"), Full HD, Intel® Core™ i5, 6 GB, 1 TB, Windows 8

Long summary description ASUS ET ET2300INTI-B016K-NL Intel® Core™ i5 i5-3330 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630 Windows 8 Black:

ASUS ET ET2300INTI-B016K-NL. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 630. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.