location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HG55EC890XB TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 400 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HG55EC890XB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HG55EC890XB show
Show alternative article codes used in the online market place
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:54:39
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung HG55EC890XB TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 400 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 139.7 cm (55") LED
  • - Full HD 1920 x 1080 pixels
  • - 400 cd/m² 4 ms 5000:1 Auto Motion Plus 200 Hz
  • - DVB-C2, DVB-S2, DVB-T
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 400 x 400 mm
  • - 147 W
Long product name Samsung HG55EC890XB TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 400 cd/m² :
The long product name of Samsung HG55EC890XB TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 400 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55" LED Full HD, 4 ms, 400 cd/m², 40 W, HDMI, VESA, Smart TV, 3D
More>>>
Samsung HG55EC890XB TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 400 cd/m²:
The official description of Samsung HG55EC890XB TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 400 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhance the room ambiance with premium style, function and design
Elevate upscale hospitality suites with ultra-slim, superior HC890 Series displays. Designed specifically for premier 5-star hotel accommodations, the displays feature in an impeccable metallic frame and stand for an elevated level of sophistication and sumptuous luxury. HC890 Series Hospitality Displays feature an ultra-thin profile that enables a perfect fit, even in tight spaces thanks to Samsung’s advanced technology. In addition to the elegant design, the displays offer a true in-room technology, information and entertainment hub that fully complements the distinguished hotel suite.

Satisfy guests with richer information using the Samsung LYNK SINC 3.0 solution
Deliver and manage in-room TV content easily and simply with the new Samsung LYNK SINC 3.0 solution. With this innovative solution, you can manage your assets and provide interactivity for your guests without the need for cumbersome set-top boxes (STBs) or dependence on SIs. The solution gives hotel management the ability to monitor in-room TV status, such as an IP network and guest check-in and checkout status. In addition, hotel managers can remotely control TVs to efficiently perform power and firmware updates. With LYNK SINC 3.0, hotels can create unique channel lists and edit the channel mapping of available channels to tailor them to specific needs. Linked with the Property Management System (PMS) server, LYNK SINC provides fully independent and cost-effective control over content and display management.

Deliver an elevated guest viewing experience and richer information with customized content management
LYNK SINC 3.0 offers a winning combination of new features that enhance the guest viewing experience for their convenience and enjoyment. For easier management, a new customizable user interface (UI) features a grid template, which can be populated with content tailored to specific guests. This content can include unique, highly customized Home screens that promote branding and impress viewers. Managers can assign various guests to groups that have similar sets of channels and content needs, which is ideal for targeting a specific group of guests such as convention attendees or tourist groups. Real-time messages can be sent to a single guest or a group of guests based on information. To further enrich the guest experience, LYNK SINC 3.0 enables hotels to provide weather information and timely flight information from selected airports using 3rd-party content providers, as well as hotel services, tourist information and more with multi-language support. In addition, Samsung apps and TV features enable guests to use familiar apps through the SINC solution and provide easy access to popular social networking sites.

Treat guests to a warm welcome through your hotel's customized Home menu
Enhance guest convenience and your hotel brand, even in a no-network environment, with the Hospitality Home menu. Greet guests with a simplified Home screen that displays a live channel stream plus a welcome message, hotel information and the time and date. Increase guests’ comfort with easy Home screen access to commonly used hotel features, such as morning wake-up calls, My Channel and sleep timers. The welcome message, hotel information, and easy access features can be edited from the factory mode. Plus, these customizations can be easily cloned to a USB for efficiently applying the same content to displays in other guest rooms.

Treat guests to a warm welcome through your hotel's customized Home menu
HC890 Series displays transform the guest experience by providing an in-room, multi-device entertainment hub with the following features:

Smart View 2.0
Allow guests to watch TV channels on a broad range of mobile devices. Guests can also upload content, such as photos, videos and music files, from a mobile device to an intuitive interface on the TV for easy selection and viewing.

Soft AP
Provide a software access point (AP) or hotspot where guests can wirelessly connect up to four devices. Guests can adjust the signal level and change channels to suit their needs.

AllShare® technology
Enable guests to play personal content through a wireless connection on their room TV. Content includes movies, photos and music.

Screen Mirroring
Enable guests to share the screen of a mobile device with the TV without the need for an AP. The TV shows exactly what displays on the mobile device with no content restrictions.

Protect content with advanced DRM technology
Enhance security with LYNK™ Digital Rights Management (DRM) technology, a software-based and cost-effective alternative to hardware-based content protection systems.As it is a fully software-based solution, Samsung LYNK™ DRM has a high adaptability to various head-ends. Also, it is easier to implement and manage, without any hardware upgrades or changes for error management and is, therefore, more cost-efficient.

System Integrator (SI) compatibility
Samsung hospitality displays are compatible with various System Integrators’ protocols at purchase. This SI compatibility helps hotel managers save their time and effort when setting up multiple protocols between SI-provided set-top boxes and displays.

Headphone ID compatibility
Give guests the luxury of listening to TV in bed without the cumbersome need to extend the headphone cable. The included Headphone ID detects headphones connected to the extension sockets next to a bed where your guests can simply plug headphones to listen to the TV without disturbing others in the room.

Variable Speaker Out
Increase guests’ in-room mobility and enjoyment by connecting the TV’s sound to other parts of the room with the external speaker-out post. Guests can listen to their TV programs from anywhere in the room or bathroom through speakers installed in remote locations.

Sound Bar Compatibility
Couple a Samsung hospitality TV with a Sound Bar to let guests truly enjoy hearing their programming. Connected by a High-Definition Multimedia Interface® cable, settings are automatically applied, making installation a breeze. A single remote lets guests have full control over both the TV and Sound Bar.

Multi-code Remote
Increase guests’ TV-viewing enjoyment by eliminating annoying interference from other remote signals in applications, such as hotel fitness centers, where multiple TVs are in close proximity. The multi-code remote can control up to 10 TVs individually in the same room.

Hotel Logo and Welcome Messages
Enhance your hotel’s brand awareness while greeting your guests with a unique hotel logo and customizable messages. Hotels can display their logos and greetings on screen for an adjustable period of 3 to 7 seconds whenever their guests turn on the TV.

SmoovieTV® Compatibility
Make your hospitality TVs another source of revenue and derive potential revenue from SmoovieTV.. The Samsung hospitality TV is compatible with SmoovieTV, which is a prepaid TV solution supported by the channel bank editor setting free channels and premium paid channels for your guests’ selection.

Channel Editor
Hotel managers can easily manage and arrange the channel mix for both analogue and digital channels without the need to adjust and edit channel lists by different TV systems. Channels can be reordered and renamed to the hotel’s preference with channel mapping.

My Channel
Enable guests to easily find and enjoy the programming of their choice without having to manually scroll through hundreds of TV channels. My Channel’s quick search function allows guests to find channels suited to their tastes, by country and genre.

USB Cloning
Simply set up multiple TVs without repeating cumbersome setting processes. Hotel managers do not have to set up each individual TVs with USB Cloning. They can easily store the settings from one TV on a USB device and then clone those settings onto other TVs.

Connect Share
Media entertainment including movies, music, and images come alive on the screen by simply plugging a USB drive directly into the TV.

Software Clock
Allow your guests to check the current time on the TV whenever needed. Software Clock is a clock display solution of in-room TVs using a remote control. The guests can easily check the time with the press of ‘Info’ button using the remote control, even when the TV is off.

Micro Dimming
Provide TV viewing with outstanding picture quality through Micro Dimming technology. This advanced technology offers deeper blacks, purer whites, vivid contrast with superior color and sharp detail, to create picture-perfect clarity that shows every detail of an image.

Security Mode
The HC890 Series displays provide unique and strong display content management with Security Mode. Using this feature, you can disable critical functions of the displays to easily prevent changes to the displays' settings. You can also block non-compliant content or the transmission of unwanted Teletext (TTX) with a signal to maintain complete control of content on guest room displays, including input through HDMI® and USB ports. This feature is also highly beneficial for controlling displays in environments that require tight security, such as prisons.

72-hour clock backup
Help guests easily keep track of time with a reliable clock. The clock feature continues to work for 72 hours, even after the clock is disconnected from a power source, to ensure dependable accuracy and provide guests with peace of mind.

3-D
Captivate your guests as they explore a world of 3-D video, readily available on their guest room TVs. A powerful dual core processor delivers full HD (FHD) 3-D images, including IMAX® documentaries, music videos and other popular content. Also, crosstalk, unwanted transfer of signals between communication channels, is eliminated.

Short summary description Samsung HG55EC890XB TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 400 cd/m²:
This short summary of the Samsung HG55EC890XB TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 400 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HG55EC890XB, 139.7 cm (55"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung HG55EC890XB TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 400 cd/m²:
This is an auto-generated long summary of Samsung HG55EC890XB TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 400 cd/m² based on the first three specs of the first five spec groups.

Samsung HG55EC890XB. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: Auto Motion Plus 200 Hz, Display brightness: 400 cd/m², Response time: 4 ms, Contrast ratio (typical): 5000:1. Digital signal format system: DVB-C2, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
139.7 cm (55")
HD type *
Full HD
Display technology *
LED
Screen shape *
Flat
Display brightness *
400 cd/m²
Response time
4 ms
Motion interpolation technology *
Auto Motion Plus 200 Hz
Contrast ratio (typical) *
5000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C2, DVB-S2, DVB-T
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Built-in subwoofer
Yes
Subwoofer RMS power
20 W
Audio decoders
Dolby Digital, DTS, Dolby MS10, DTS Premium Sound 5.1, DTS Studio Sound
Auto volume leveller
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
On/off switch
Yes
Performance
Game mode
Yes
Teletext function
Yes
Backlight dimming technology
Local Dimming
Picture processing technology
Samsung Wide Color Enhancer
BD Wise
Yes
Plug and Play
Yes
Clock back up supply
Yes
USB cloning
Yes
Ports & interfaces
HDMI version
1.4a
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
Yes
VGA (D-Sub) ports quantity
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Composite video in
1
Audio (L/R) in
1
Audio input for DVI
Yes
Headphone outputs
1
RF ports quantity
2
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
Management features
On Screen Display (OSD)
Yes
Number of OSD languages
27
Picture-in-Picture
Yes
Auto power off
Yes
Smoovie compatibility
Yes
Music mode backlight on/off
Yes
Sleep timer
Yes
On/Off timer
Yes
Ergonomics
Multi-code remote control
Yes
Screwed battery cover
Yes
Power
Power consumption (typical) *
147 W
Power consumption (standby) *
0.5 W
Power consumption (PowerSave)
59 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Energy saving mode
Yes
Weight & dimensions
Width (with stand)
1224.8 mm
Depth (with stand)
267.7 mm
Height (with stand)
747.5 mm
Weight (with stand)
16.7 kg
Width (without stand)
1224.8 mm
Depth (without stand)
33.2 mm
Height (without stand)
706.9 mm
Weight (without stand)
14.8 kg
Packaging data
Quick installation guide
Yes
Manual
Yes
Package width
1340 mm
Package depth
152 mm
Package height
800 mm
Package weight
21.1 kg
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Remote control type
TM1480 + TM1240
Other features
RJ-12 ports quantity
1
3D
Yes
Batteries included
Yes
Built-in speaker(s)
Yes
H.Browser compatibility
Yes
2D-3D converter
Yes
Supported 3D technologies
Samsung 3D HyperReal Engine
LYNK REACH server compatibility
Yes
LYNK SINC server compatibility
Yes
LYNK DRM supported
Yes
Auto source mode
Yes
Annual energy consumption
82 kWh
Energy efficiency class (old)
A++
Power on mode
Yes
Clock function
Yes
Software clock
Yes
My Channel function
Yes
Logo display with time-out setting (BMP/movie)
Yes
Security mode
Yes
Soundbar compatibility
Yes
Brand Image Product code Product Stock Price from
Samsung HG55ED690UB TV 139.7 cm (55") 4K Ultra HD Smart TV Black Samsung HG55ED690UB TV 139.7 cm (55") 4K Ultra HD Smart TV Black
(show image)
HG55ED690UB HG55ED690UB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung HG55ED890WB TV 139.7 cm (55") 4K Ultra HD Smart TV Black Samsung HG55ED890WB TV 139.7 cm (55") 4K Ultra HD Smart TV Black
(show image)
HG55ED890WB HG55ED890WB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung HG55ED690EB TV 139.7 cm (55") Full HD Black Samsung HG55ED690EB TV 139.7 cm (55") Full HD Black
(show image)
HG55ED690EB HG55ED690EB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)