location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Archos XS2 101

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Archos Check ‘Archos’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XS2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
101 XS2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
502609
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0690590526099 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Archos’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Archos: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19386
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2023 10:13:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Archos XS2 101
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet White
  • - 25.6 cm (10.1") 1280 x 800 pixels IPS
  • - Rockchip RK3188 1.6 GHz
  • - 8 GB Flash Card reader integrated
  • - Single camera 2 MP Front camera 2 MP
  • - Wi-Fi 4 (802.11n) Bluetooth
  • - Lithium Polymer (LiPo) 7000 mAh 40 h
  • - Android
Long product name Archos XS2 101 :
The long product name of Archos XS2 101. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10.1" 1280 x 800 pixels, IPS, Android 4.2 "Jelly Bean", Quad-core A9 1.6GHz, Quad-core GPU Mali 400 MP4, Flash 8GB, micro SD, RAM 2GB, 2MP, Micro USB 2.0, 3.5mm, mini HDMI, Dual band WiFi (2.4GHz / 5GHz), Bluetooth, GPS
More>>>
Short summary description Archos XS2 101:
This short summary of the Archos XS2 101 data-sheet is auto-generated and uses the product title and the first six key specs.

Archos XS2 101, 25.6 cm (10.1"), 1280 x 800 pixels, 8 GB, 2 GB, Android, White

Long summary description Archos XS2 101:
This is an auto-generated long summary of Archos XS2 101 based on the first three specs of the first five spec groups.

Archos XS2 101. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.6 GHz, Processor family: Rockchip, Processor model: RK3188. Internal memory: 2 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 636 g. Operating system installed: Android. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2014-10-15 12:59:19
Uk has collected 14 expert reviews for Archos XS2 101 and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
digitalversus.com
Updated:
2014-10-15 12:59:18
Archos is back with a new-gen version of its 101 XS tablet. With a souped-up SoC and a more powerful battery, the 101 XS 2 is a 10.1" tablet that's...
Good Nice concept (tablet with physical keyboard), Keyboard doubles up as a protective cover, Good battery life, Good general responsiveness, Comprehensive Archos media player app...
Bad Keyboard could be better, Keyboard keys are too small, takes a while to get used to, Screen quality isn't amazing, Size and weight could be trimmed down, Both cameras are poor quality...
Bottom line With a decent battery life, versatile performances, a lightweight physical keyboard, a good general finish, and with enough oopmh to run Android 4.2.2 relatively glitch-free, the Archos 101 XS 2 ticks the same basic boxes as the previous model. In other w...
60%