location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 5550 Color Inkjet Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet 5550 Color Inkjet Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6487C
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 273540
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jul 2003
Product end of life date
Warranty: 1-year limitedbacked by hp customer care service and support
Long product name HP Deskjet 5550 Color Inkjet Printer :
The long product name of HP Deskjet 5550 Color Inkjet Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deskjet 5550 Color Inkjet Printer
More>>>
HP Deskjet 5550 Color Inkjet Printer:
The official description of HP Deskjet 5550 Color Inkjet Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Deskjet 5550 is a stylish and unique printer that combines high speed for everyday documents with impressive photo quality for your fondest memories. It delivers up to 17 pages of razor-sharp black text per minute and up to 12 pages per minute in brilliant colour. With resolution of up to 4800-optimised dpi* or optional 6-ink colour printing** your images will be vibrant and crystal clear. What's more, HP's specially developed photo papers and inks guarantee your photos last for years. Convenient and smart features include a time- and Money-saving print cancel button, ink back-up mode and a high-speed, high-quality "fast normal" setting. A paper-type sensor ensures perfect results on media of any type and size - including 10 x 15 cm photos on premium photo papers for traditional-looking borderless prints. The HP Deskjet 5550 meets all your printing needs and more - there are no limits to your creativity.

Short summary description HP Deskjet 5550 Color Inkjet Printer:
This short summary of the HP Deskjet 5550 Color Inkjet Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet 5550 Color Inkjet Printer

Long summary description HP Deskjet 5550 Color Inkjet Printer:
This is an auto-generated long summary of HP Deskjet 5550 Color Inkjet Printer based on the first three specs of the first five spec groups.

HP Deskjet 5550 Color Inkjet Printer

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 16:33:41
Uk has collected 6 expert reviews for HP Deskjet 5550 Color Inkjet Printer and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
webuser.co.uk
Updated:
2011-09-26 16:33:36
more...
0%
Accelenation.com
Updated:
2011-09-26 16:33:18
Hi What hp Says Go visit: www.hp.comFor more detailed technical specifications please read the following pdf document: www.hp-expo.comSo that’s what hp has to say — now it’s my turn. In The Box This contains the printer (thats lucky), a...
0%
hardwarecentral.com
Updated:
2011-09-26 16:33:30
The first thing to say about the DeskJets 4,800 by 1,200 mode is that its only available when printing high-resolution photos (source images of at least 1,200 dpi) on photo paper; for other jobs and paper types, the HP is a 1,200 by 1,200 dpi printer...
0%
Country Distributor
United Kingdom 1 distributor(s)