Advance Stay-Put Folder & Files, Black
Rexel Advance Stay-Put Folder & File Black, A4, Black, 100 sheets, 235 mm, 316 mm, 4 mm
Rexel Advance Stay-Put Folder & File Black. Format: A4, Product colour: Black, Maximum capacity: 100 sheets. Width: 235 mm, Depth: 316 mm, Height: 4 mm. Package width: 236 mm, Package depth: 318 mm, Package height: 25 mm