Long product name Rexel Advance 4-Pocket Project File Red
:
Advance Stay-Put Pocket & Prong Folder, Red
The long product name of Rexel Advance 4-Pocket Project File Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Advance Stay-Put Pocket & Prong Folder, Red
More>>>
Short summary description Rexel Advance 4-Pocket Project File Red:
This short summary of the Rexel Advance 4-Pocket Project File Red data-sheet is auto-generated and uses the product title and the first six key specs.
Rexel Advance 4-Pocket Project File Red, A4, Red, 100 sheets, 312 mm, 26 mm, 254 mm
Long summary description Rexel Advance 4-Pocket Project File Red:
This is an auto-generated long summary of Rexel Advance 4-Pocket Project File Red based on the first three specs of the first five spec groups.
Rexel Advance 4-Pocket Project File Red. Format: A4, Product colour: Red, Maximum capacity: 100 sheets. Width: 312 mm, Depth: 26 mm, Height: 254 mm. Package width: 336 mm, Package depth: 200 mm, Package height: 264 mm