location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL560 Gen8 server Rack (2U) Intel® Xeon® E5 V2 Family E5-4640V2 2.2 GHz 128 GB DDR3-SDRAM 1200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
DL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DL560 Gen8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
732342001 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:55:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE ProLiant DL560 Gen8 server Rack (2U) Intel® Xeon® E5 V2 Family E5-4640V2 2.2 GHz 128 GB DDR3-SDRAM 1200 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E5 V2 Family E5-4640V2 2.2 GHz
  • - 128 GB 1600 MHz DDR3-SDRAM 16 x 8
  • - Rack (2U) 1200 W
Warranty: 3/3/3 - Serverincludes three years of parts, three years of labor, three years of onsite support coverage. Additional information regarding worldwide limitedand technical support is available at: http://h18004.www1/products/servers/platforms/warranty/index.htmlAdditional HP support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at http:///support
Long product name HPE ProLiant DL560 Gen8 server Rack (2U) Intel® Xeon® E5 V2 Family E5-4640V2 2.2 GHz 128 GB DDR3-SDRAM 1200 W :
The long product name of HPE ProLiant DL560 Gen8 server Rack (2U) Intel® Xeon® E5 V2 Family E5-4640V2 2.2 GHz 128 GB DDR3-SDRAM 1200 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ProLiant DL560 Gen8 E5-4640v2 2.2GHz 10-core 4P 128GB-R Hot Plug SFF 1200W RPS Server
More>>>
Short summary description HPE ProLiant DL560 Gen8 server Rack (2U) Intel® Xeon® E5 V2 Family E5-4640V2 2.2 GHz 128 GB DDR3-SDRAM 1200 W:
This short summary of the HPE ProLiant DL560 Gen8 server Rack (2U) Intel® Xeon® E5 V2 Family E5-4640V2 2.2 GHz 128 GB DDR3-SDRAM 1200 W data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant DL560 Gen8, 2.2 GHz, E5-4640V2, 128 GB, DDR3-SDRAM, 1200 W, Rack (2U)

Long summary description HPE ProLiant DL560 Gen8 server Rack (2U) Intel® Xeon® E5 V2 Family E5-4640V2 2.2 GHz 128 GB DDR3-SDRAM 1200 W:
This is an auto-generated long summary of HPE ProLiant DL560 Gen8 server Rack (2U) Intel® Xeon® E5 V2 Family E5-4640V2 2.2 GHz 128 GB DDR3-SDRAM 1200 W based on the first three specs of the first five spec groups.

HPE ProLiant DL560 Gen8. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2.2 GHz, Processor model: E5-4640V2. Internal memory: 128 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 16 x 8 GB. HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN. Power supply: 1200 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Source Testseek summary Average rating
Reviews
Updated:
2014-12-01 04:21:08
Uk has collected 1 expert review for HPE ProLiant DL560 Gen8 server Rack (2U) Intel® Xeon® E5 V2 Family E5-4640V2 2.2 GHz 128 GB DDR3-SDRAM 1200 W and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%