HP logo

HP LaserJet M125nw Laser A4 600 x 600 DPI 20 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118073
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
One-year limited
Long product name HP LaserJet M125nw Laser A4 600 x 600 DPI 20 ppm Wi-Fi:

LaserJet Pro MFP M125nw

HP LaserJet M125nw Laser A4 600 x 600 DPI 20 ppm Wi-Fi:




Short summary description HP LaserJet M125nw Laser A4 600 x 600 DPI 20 ppm Wi-Fi:

HP LaserJet M125nw, Laser, Mono printing, 600 x 600 DPI, A4, Direct printing, Black

Long summary description HP LaserJet M125nw Laser A4 600 x 600 DPI 20 ppm Wi-Fi:

HP LaserJet M125nw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.