Canon logo

Canon EOS 1200D + EF-S 18-55mm + 100EG SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61986
Info modified on:
07 Mar 2024, 15:34:52
Long product name Canon EOS 1200D + EF-S 18-55mm + 100EG SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black:

EOS 1200D + EF-S 18-55 DC III + 100EG + 8GB+Cloth - 18.0MP, CMOS, 3:2, DIGIC 4, EF/EF-S, 3.0" TFT, USB, HDMI mini, SD/SDHC/SDXC

Canon EOS 1200D + EF-S 18-55mm + 100EG SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black:

Embrace every opportunity

Capture the emotion of the moment, with a DSLR camera that’s easy to use and delivers results you’ll love.

- Record life’s special moments with high quality photos and movies.
- Capture detail and ambience, even in dark conditions.
- Shoot with the right settings using Scene Intelligent Auto mode.
- Simple step-by-step Feature Guide and EOS Companion app.
- Enhance your memories and be artistic with Creative filters.

Short summary description Canon EOS 1200D + EF-S 18-55mm + 100EG SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black:

Canon EOS 1200D + EF-S 18-55mm + 100EG, 18 MP, 5184 x 3456 pixels, CMOS, Full HD, 480 g, Black

Long summary description Canon EOS 1200D + EF-S 18-55mm + 100EG SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black:

Canon EOS 1200D + EF-S 18-55mm + 100EG. Camera type: SLR Camera Kit, Megapixel (approx.): 18 MP, Sensor type: CMOS, Maximum image resolution: 5184 x 3456 pixels. ISO sensitivity (max): 12800. Focal length range: 18 - 55 mm. Fastest camera shutter speed: 1/4000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). Viewfinder type: Electronic. PictBridge. Weight: 480 g. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.