location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-M2885FW multifunction printer Laser A4 4800 x 600 DPI 28 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M2885FW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-M2885FW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887276683508 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 318668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 15:56:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Xpress SL-M2885FW multifunction printer Laser A4 4800 x 600 DPI 28 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 4800 x 600 DPI
  • - Printing colours: Black
  • - A4 28 ppm
  • - Mono copying Colour scanning
  • - Google Cloud Print, Samsung Mobile Print
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB 600 MHz
  • - 11.3 kg
Long product name Samsung Xpress SL-M2885FW multifunction printer Laser A4 4800 x 600 DPI 28 ppm Wi-Fi :
The long product name of Samsung Xpress SL-M2885FW multifunction printer Laser A4 4800 x 600 DPI 28 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600MHz, 128MB, Print/Scaner/Copy/Fax, USB2.0, Fast Ethernet, WLAN 802.11 b/g/n, 400W, 53dB, 12000str, 28ppm, PCL6/PCL5e/SPL, 33.6kb/s, 11.3kg
More>>>
Samsung Xpress SL-M2885FW multifunction printer Laser A4 4800 x 600 DPI 28 ppm Wi-Fi:
The official description of Samsung Xpress SL-M2885FW multifunction printer Laser A4 4800 x 600 DPI 28 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung Multifunction SL-M2885FW
Powerful, affordable and simple to use No more waiting. Samsung’s high-performance SL-M2885FW Series multi-function Printers deliver great results fast as well as cutting costs.

A Printer That Makes Your Smartphone Even Smarter
Print wirelessly and share effortlessly with the Samsung SL-M2885FW. Print On Tap! With advanced NFC technology, simply tap your mobile device to the Samsung SL C1810W to print virtually any content. Get Print On Tap! Simply tap your mobile device to the Samsung SL-M2885FW to print virtually any content. Scan Scan images and send them directly to your mobile device. Fax Share the content on your mobile device instantly via fax.

Simple Registration To Google Cloud
Google Cloud Print allows you to connect and print from wherever you are. Just tap your smartphone to the printer and automatically connect it to the cloud—no login necessary.

Mobile Troubleshooting, Let Your PRT Show You Technical Issue
Dealing with a frustrating printer error? There’s no need to call for help when you have a NFC-enabled smartphone. Just tap your smartphone to the printer and you’ll be guided through a series of troubleshooting tips and clips.

Print Fast, Don’t Wait
However demanding your professional printing needs, a Samsung SL-M2885FW Series gives you great results – fast. Save time by printing even complex documents at speeds of up to 28 pages per minute (PPM) thanks to a powerful 600MHz processor and 128MB of memory. With the Cortex-A5 Core, it’s up to 25.6% faster than earlier models, making it one of the fastest printers in its class. That means it helps you to work faster, be more flexible and more productive.

Give A Good Impression With Great Print Quality
Now impressive professional-quality prints are possible for everyone. Your Samsung SL-M2885FW Series delivers sharp, clear prints that are sure to make a big impact. Thanks to its 4800 x 600 dpi effective resolution and Rendering Engine for Clean Page (ReCP) technology, you can enjoy higher performance and quality without the need for a bulky larger printer. What’s more, quality-boosting features give you more detail, smoother images and clearer text. Even complex images and small text are delivered in fine, detailed prints, thanks to high-resolution print quality up to 4800 x 600 dpi effective. Enjoy clearer text and more vivid images thanks to edge enhancement, which gives them a far more polished and well-defined edge.

Great Copying And Clear, Colourful Scanning
With your Samsung SL-M2885FW Series, superior-quality copies and scans are now a reality. Great performance means fine text and images are sharper, delivering much more legible text and vibrant, smooth images. Enhance fine lines and small text, unlike some others, Samsung SL-M2885FW Series ensure thin lines and small text are captured when scanning or copying. Unlike some others, Samsung SL-M2885FW Series ensure thin lines and small text are captured when scanning or copying. De-Integrated Cavity Effect (De-ICE) technology maximises the amount of text that is captured, delivering higher-quality prints and scans. No more halftone patterns with With a Samsung SL-M2885FW Series, you can remove halftone patterns on images and enjoy the clear and smooth images you need for truly professional print results.

Print With More Paper Types For All Kinds Of Uses
Whatever you need to print, your Samsung SL-M2885FW Series can handle it. The small but robust printer can use a range of media up to 220 grams per square meter (gsm), including paper, labels, cards, envelopes and overhead projector (OHP) transparencies. You can easily select the paper type you need from the multipurpose (MP) tray, so it’s convenient as well as flexible.

Better For Your Budget And The Planet
Cut your toner and paper costs with the One-Touch Eco Button. It’s optimised, so just a click of the button allows you to easily use N-up and duplex printing, which lets you print multiple document pages on a single sheet and skip wasteful blank pages. With toner save mode, you can also reduce toner use and bring your printing costs down even more. Use N-up print to put two or more document pages on one sheet to reduce paper use. Print using the Toner Saver Mode to reduce costs and toner. Duplex printing uses both sides of paper to reduce paper use** Available on Duplex Printing supported models only. Skipping blank pages and only printing pages with text or images to avoid paper waste.

Cut Energy And Supply Consumption
With Easy Eco Driver, you can make savings of up to 20% on toner and paper as well as reducing your energy usage. It helps you cut down on page elements that use high amounts of toner, such as images and bold type fonts, or lighten text so that less toner is required. You can preview and edit your documents before printing, to make sure that the output meets your needs in terms of efficiency and also quality. Eco Simulator also shows you the estimated reduction percentage of CO2, electricity, and paper, so you can see the difference for yourself.

Short summary description Samsung Xpress SL-M2885FW multifunction printer Laser A4 4800 x 600 DPI 28 ppm Wi-Fi:
This short summary of the Samsung Xpress SL-M2885FW multifunction printer Laser A4 4800 x 600 DPI 28 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Xpress SL-M2885FW, Laser, Mono printing, 4800 x 600 DPI, Mono copying, A4, Black, White

Long summary description Samsung Xpress SL-M2885FW multifunction printer Laser A4 4800 x 600 DPI 28 ppm Wi-Fi:
This is an auto-generated long summary of Samsung Xpress SL-M2885FW multifunction printer Laser A4 4800 x 600 DPI 28 ppm Wi-Fi based on the first three specs of the first five spec groups.

Samsung Xpress SL-M2885FW. Print technology: Laser, Printing: Mono printing, Maximum resolution: 4800 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 4800 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black, White

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
4800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
8.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
4800 x 600 DPI
Copy speed (black, normal quality, A4)
9 cpm
Time to first copy (black, normal)
15 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
ADF scanner
Scan technology
CIS
Scan drivers
TWAIN, WIA
Fax
Faxing *
No
Modem speed
33.6 Kbit/s
Fax memory
600 pages
Fax memory
8 MB
Auto-redialing
Yes
Fax speed dialing (max numbers)
209
Fax forwarding
Yes
Fax broadcasting
209 locations
Fax delayed sending
Yes
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
12000 pages per month
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5e, PCL 6, SPL
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
120 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper input type
Cassette, Paper tray
Auto document feeder (ADF) output capacity
40 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Card stock, Plain paper, Recycled paper, Thick paper, Thin paper
Paper handling
Multi-purpose tray media types
Envelopes, Labels, Plain paper, Preprinted forms, Recycled paper, Thick paper, Thicker paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, C6, DL, Monarch
Paper tray media weight
60 - 163 g/m²
Paper tray media weight (imperial)
7.26 - 19.5 kg (16 - 43 lbs)
Multi-Purpose Tray media weight
60 - 220 g/m²
Multi-Purpose Tray media weight (imperial)
7.26 - 26.3 kg (16 - 58 lbs)
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Google Cloud Print, Samsung Mobile Print
Performance
Internal memory *
128 MB
Processor frequency
600 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
53 dB
Sound power level (standby)
26 dB
Design
Product colour *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (average operating)
400 W
Power consumption (PowerSave)
1.6 W
Power consumption (PowerSave, Wi-Fi Direct on)
2.4 W
Power consumption (standby)
50 W
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64
Weight & dimensions
Width
401 mm
Depth
362 mm
Height
367 mm
Weight
11.3 kg
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:50:59
Uk has collected 9 expert reviews for Samsung Xpress SL-M2885FW multifunction printer Laser A4 4800 x 600 DPI 28 ppm Wi-Fi and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
digitalversus.com
Updated:
2014-08-29 01:50:59
Fresh out of Samsung's new NFC printer range, the Xpress M2885FW is a multifunction printer that prints, copies, scans and faxes in black and white. It's designed for small companies and at-home workers who have no need for colour prints. According to the...
Good NFC, Mobile Print and WiFi Direct, Easy Eco mode, Multipurpose paper tray, Automatic document feeder...
Bad Power use in sleep mode (4 W), Small, cursory nontouch display, No memory card reader, NFC doesn't work with iOS, Only one standard tray...
Bottom line The Samsung Xpress M2885FW is a good printer that's fast, compact and low in toner cost, plus, it uses NFC to print documents wirelessly from smartphones and tablets. That said, we would have preferred a larger display to make the numerous functions easie...
80%
gadgetspeak.com
Updated:
2014-08-29 01:50:59
7cm down from the top of the unit which is the sheet feed and scanner glass is a sloping edge that has 26 clearly laid out buttons and the ubiquitous five position joystick to complete the controls. There is a 6x1.3cm two line display, black on grey so la...
76%
buyerslab.com
Updated:
2014-10-10 11:49:17
Buyers Laboratory LLC (BLI), the world's leading independent tester of document imaging products, announced the winners of its highly anticipated Summer 2014 Pick awards in the monochrome printer and printer MFP categories today, with the honours going...
0%
techworld.com
Updated:
2015-01-27 03:55:56
Facebook Twitter LinkedIn Google Plus Share This Article comments The promise of a paperless office never became a reality. Instead, printing technology has advanced to make sure we can print slides for a presentation, contracts for that new server ba...
0%
pcmag.com
Updated:
2015-08-02 09:58:52
The Samsung Multifunction Xpress M2885FW ($428.99), offers better output quality overall than most monochrome laser multifunction printers (MFPs). This model, suitable for heavy-duty personal use or up to medium-duty use as a shared printer in a micro off...
Good Prints, scans, copies, and faxes. Suitable paper handling for personal or micro-office use. Duplexer. Ethernet, Wi-Fi, Wi-Fi Direct, and NFC.
Bad No additional paper handling-options. High cost...
Bottom line Aimed at personal use or shared use in a micro office, the Samsung Multifunction Xpress M2885FW delivers better overall output quality than most monochrome laser multifunction printers...
70%
computershopper.com
Updated:
2015-08-08 05:46:42
No budget AIO—whether based on laser or inkjet technology—is going to excel in every area. And since you can't have it all without paying a premium, a better way to think might be to choose one particular feature or capability that's especially important...
Good Fast printing speeds, Automated double-sided printing, Includes ADF, Wi-Fi, manual feed slot, NFC-compatible, Cost-saving Eco mode...
Bad LCD panel is two-line and not backlit, Slightly higher-than-average print costs...
Bottom line This inexpensive mono-laser all-in-one has unusually fast print speeds, plus a host of convenience features. Our only quibble is with the toner cost. Read More…...
80%
Country Distributor
Deutschland 1 distributor(s)