Canon logo

Canon BCI-24C Color Ink Tank ink cartridge Original Cyan, Magenta, Yellow

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44284
Info modified on:
07 Mar 2024, 15:34:52
Long product name Canon BCI-24C Color Ink Tank ink cartridge Original Cyan, Magenta, Yellow:

BCI-24C Color Ink Tank

Canon BCI-24C Color Ink Tank ink cartridge Original Cyan, Magenta, Yellow:

Canon is a leader in professional business and consumer imaging equipment and information systems. Its extensive product line and digital solutions enable businesses and consumers worldwide to capture, store, and distribute information. Whatever the product, Canon’s emphasis on quality as well as original technologies has earned the trust of customers around the world.

Compatible Products
i250
i320
i350
i450
i455
i470D
i475D
MultiPASS F20
MultiPASS MP360
MultiPASS MP370
MultiPASS MP390
PIXMA iP1500
PIXMA iP2000
PIXMA MP130
S200
S300
S330

Short summary description Canon BCI-24C Color Ink Tank ink cartridge Original Cyan, Magenta, Yellow:

Canon BCI-24C Color Ink Tank, Cyan, Magenta, Yellow, Pigment-based ink

Long summary description Canon BCI-24C Color Ink Tank ink cartridge Original Cyan, Magenta, Yellow:

Canon BCI-24C Color Ink Tank. Colour ink type: Pigment-based ink, Printing colours: Cyan, Magenta, Yellow

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.