HP logo

HP 65W Slim AC Adapter

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
503910
Info modified on:
14 Jun 2024, 16:26:46
End of life date:
31 Oct 2022
Warranty:
One-year limited warranty.
Long product name HP 65W Slim AC Adapter:

65W Slim AC Adapter

HP 65W Slim AC Adapter:

Be productive with the HP Slim 65W Combo Adapter, which can power your HP Business Notebook or Ultrabook™.

Short summary description HP 65W Slim AC Adapter:

HP 65W Slim AC Adapter, Laptop, Indoor, 100-240 V, 50/60 Hz, 65 W, 5 V

Long summary description HP 65W Slim AC Adapter:

HP 65W Slim AC Adapter. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. DC output voltage: +5V. Connector(s): 4.5 (Smart), 7.4 mm (Smart), Ultrabook (non-Smart). Product colour: Black. Width: 47 mm, Depth: 28 mm, Height: 106 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.