location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark MS710dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS710dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40G0531
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark MS710dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 48 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 250000 pages per month
  • - Total number of input trays: 2 Total input capacity: 350 sheets Total output capacity: 550 sheets
  • - Internal memory: 512 MB Built-in processor 800 MHz
Long product name Lexmark MS710dn 1200 x 1200 DPI A4 :
The long product name of Lexmark MS710dn 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mono, Duplex, 48 ppm (A4), 1200 x 1200 dpi, 350-sheet In, Gigabit Ethernet, USB 2.0, CPU 800MHz, 512MB, 2.4" LCD
More>>>
Lexmark MS710dn 1200 x 1200 DPI A4:
The official description of Lexmark MS710dn 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Handle Complex Specialty Media Effortlessly

The Lexmark MS710dn prints easily on a wide range of sizes and diverse materials from small, narrow formats to vinyl outdoor media.

Short summary description Lexmark MS710dn 1200 x 1200 DPI A4:
This short summary of the Lexmark MS710dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark MS710dn, Laser, 1200 x 1200 DPI, A4, 48 ppm, Duplex printing, Network ready

Long summary description Lexmark MS710dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark MS710dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark MS710dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 250000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 48 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, White

Printing
Duplex printing mode
Auto/Manual
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
48 ppm
Duplex print speed (black, normal quality, A4/US Letter)
30 ppm
Time to first page (black, normal)
8 s
Print margins (top, bottom, right, left)
4.2 mm
Features
Maximum duty cycle *
250000 pages per month
Recommended duty cycle
3000 - 20000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
Microsoft XPS, PCL 5e, PCL 6, PDF 1.7, PostScript 3, PPDS
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
550 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
6
Maximum input capacity
4100 sheets
Maximum output capacity
2450 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Statement, Universal, Legal
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 176 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB 2.0 ports quantity
2
Optional connectivity
Parallel, Serial (RS-232), Wireless LAN
Network
Network ready
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
802.1x RADIUS, LEAP, MD5, MSCHAPv2, PEAP, SSL/TLS
Supported network protocols (IPv4)
TCP/IP IPv4, AppleTalk
Supported network protocols (IPv6)
TCP/IP IPv6, TCP, UDP
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Web-based management
Yes
Mobile printing technologies
Apple AirPrint
Performance
Internal memory *
512 MB
Maximum internal memory
2560 MB
Card reader integrated
No
Built-in processor
Yes
Processor model
2-Core
Processor frequency
800 MHz
Sound pressure level (printing)
55 dB
Sound pressure level (duplex printing)
54 dB
Sound pressure level (quiet mode)
53 dB
Noise level (idle)
32 dB
Design
Product colour *
Black, White
Built-in display *
Yes
Display
LCD
Display diagonal
6.1 cm (2.4")
Touchscreen
No
Certification
CES-003 Class B, BSMI Class B, VCCI Class B, US FDA, UL 60950-1, FCC Class B, cUL CAN/CSA-C22.2 60950-1, NOM, CB EN/IEC 60950-1, CB EN/IEC 60825-1, CE DoC (EN 62301 Class B, EN 62311, CE EN/IEC 60950-1, CE EN/IEC 60825-1, EN 61000-3, EN 55022 Class B, EuP, EN 55024, UL), EFTA (CE), KCC, CCC, CECP, CEL, C-tick DoC, UL-AR, KC mark, UL GS mark, EC 1275, MET-I, ISO 532B, ECMA-370, TED, GOST-R, SII, TER
Power
Power consumption (printing) *
780 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Other operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 2896 m
Weight & dimensions
Width
425 mm
Depth
510 mm
Height
390 mm
Weight
23.1 kg
Packaging data
Package width
615 mm
Package depth
537 mm
Package height
563 mm
Package weight
27.6 kg
Other features
Power LED
Yes
PictBridge
No
Country Distributor
Norway 1 distributor(s)