location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus JTouch Display 55"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JTouch Display 55"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INF5520A-NOPC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0797212969378 show
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Touchscreen Solutions (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points InFocus JTouch Display 55"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 139.7 cm (55") 1920 x 1080 pixels LCD 500 cd/m²
  • - Touchscreen 8 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 14 W
Warranty: 1 Year
Long product name InFocus JTouch Display 55" :
The long product name of InFocus JTouch Display 55". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55" LCD, 1920 x 1080, 16:9, 2 x HDMI 1.3, VGA, Component, Composite, S-Video, RCA Stereo Audio, RS232, 6 x USB Type A, USB Type-B
More>>>
Short summary description InFocus JTouch Display 55":
This short summary of the InFocus JTouch Display 55" data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus JTouch Display 55", Digital signage flat panel, 139.7 cm (55"), LCD, 1920 x 1080 pixels

Long summary description InFocus JTouch Display 55":
This is an auto-generated long summary of InFocus JTouch Display 55" based on the first three specs of the first five spec groups.

InFocus JTouch Display 55". Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55"), Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD, Touchscreen. Product colour: Black

Country Distributor
United Kingdom 1 distributor(s)