location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF6140dn Laser A4 600 x 600 DPI 33 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF6140dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8482B023 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF6140dn Laser A4 600 x 600 DPI 33 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 600 x 600 DPI
  • - A4 33 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint, Google Cloud Print
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB
  • - 19.1 kg
Long product name Canon i-SENSYS MF6140dn Laser A4 600 x 600 DPI 33 ppm :
The long product name of Canon i-SENSYS MF6140dn Laser A4 600 x 600 DPI 33 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print, Copy, Scan, Fax, 600 x 600 dpi, 33 ppm, USB 2.0, 10BASE-T/100BASE-TX, 256 MB, LCD, 550W, 53 db
More>>>
Canon i-SENSYS MF6140dn Laser A4 600 x 600 DPI 33 ppm:
The official description of Canon i-SENSYS MF6140dn Laser A4 600 x 600 DPI 33 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon i-SENSYS MF6140dn
Designed for cost-effective black and white printing in connected multi-user businesses.

Make black and white printing easy and convenient with this slimline, cloud-ready 4 in 1 printer. Fast, energy-efficient operation and 33ppm printing saves you time and money.

- Apple AirPrint and Google Cloud Print
- 33ppm black and white printing
- Scan to USB
- Automatic double-sided printing & scanning
- Solution keys
- 1.3 KWh/week TEC rating
- SEND functionality
- Max 800-sheet capacity

Short summary description Canon i-SENSYS MF6140dn Laser A4 600 x 600 DPI 33 ppm:
This short summary of the Canon i-SENSYS MF6140dn Laser A4 600 x 600 DPI 33 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF6140dn, Laser, Mono printing, 600 x 600 DPI, Mono copying, A4, White

Long summary description Canon i-SENSYS MF6140dn Laser A4 600 x 600 DPI 33 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF6140dn Laser A4 600 x 600 DPI 33 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF6140dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: White

Printing
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
6 s
Print margins (top, bottom, right, left)
5 mm
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
33 cpm
Time to first copy (black, normal)
8 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, File, USB
Image formats supported
JPG
Document formats supported
PDF
Input colour depth
24 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Fax resolution (black)
200 x 100 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
512 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
200
Fax forwarding
Yes
Fax broadcasting
210 locations
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Features
Maximum duty cycle *
50000 pages per month
Number of print cartridges *
1
Page description languages
PCL 5e, PCL 6, UFRII-LT
Number of printer fonts
45
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Cassette, Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Paper tray media types *
Bond paper, Envelopes, Heavy paper, Labels, Plain paper, Recycled paper
Multi-purpose tray media types
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 128 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Auto Document Feeder (ADF) media weight
50 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Supported network protocols (IPv4)
LPD, RAW, WSD-Print, Email, SMB, WSD-Scan, mDNS, HTTP, HTTPS, POP3, SMTP, DHCP, BOOTP, RARP, ARP+PING, Auto IP, WINS, SNMPv1, SNMPv3
Supported network protocols (IPv6)
LPD, RAW, WSD-Print, Email, SMB, WSD-Scan, mDNS, HTTP, HTTPS, POP3, SMTP, DHCPv6, SNMPv1, SNMPv3
Management protocols
SNMPv1, SNMPv3
Security features
IEEE802.1X, SNMPv3, HTTPS, IPSEC
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Card reader integrated
No
Internal memory *
256 MB
Sound pressure level (printing)
53 dB
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Power
Power consumption (average operating)
550 W
Power consumption (standby)
9 W
Power consumption (off)
2.2 W
Energy Star Typical Electricity Consumption (TEC)
1.3 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012
Other operating systems supported
Android, iOS
Operational conditions
Operating relative humidity (H-H)
10 - 30%
Storage relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
473 mm
Height
431 mm
Weight
19.1 kg
Packaging content
Drivers included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:13:08
Uk has collected 7 expert reviews for Canon i-SENSYS MF6140dn Laser A4 600 x 600 DPI 33 ppm and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
trustedreviews.com
Updated:
2014-09-21 01:13:08
What is the Canon i-SENSYS MF6180dw? In many offices, the photocopier has morphed into a multifunction printer, which offers direct access from networked PCs and sometimes from wireless devices such as iPads, too. Canon's i-SENSYS MF6180dw is a small-offi...
Good 500sheet paper tray option, ScantoPC shortcuts, 19 fax singlebutton quickdials...
Bad Annoying sleepmode button, Loud cooling fan, Manual could be clearer...
90%
pcadvisor.co.uk
Updated:
2014-09-21 01:13:08
Hitting that perfect business printer sweet-spot where price meets functionality meets high performance, the MF6180dw is a brilliantly positioned mono multifunction device. It offers scanning, copying and faxing besides impressive print facilities, and ea...
90%
pcadvisor.co.uk
Updated:
2015-07-30 01:07:12
PC Advisor reviews the best multifunction printers you can buy. The 15 best multifunction printers of 2015. Reviews of the best printer/ scanner /copiers you can buy in the UK. Best printers for value- and quality, and best printers for home- and business...
90%
techworld.com
Updated:
2014-09-21 01:13:08
Hitting that perfect business printer sweet-spot where price meets functionality meets high performance, the MF6180dw is a brilliantly positioned mono multifunction device. It offers scanning, copying and faxing besides impressive print facilities, and ea...
Bottom line We're trying to find fault with this model, but it really is beautifully conceived and configured. We might perhaps wish for gigabit networking rather than older 10/100, and the standard memory of 256 MB (the Kyocera has double this) is a little skimpy. I...
0%
pcmag.com
Updated:
2014-09-21 01:13:08
Almost identical to the Editors' Choice Canon imageClass MF6160dw%displayPrice% at %seller% in most ways, the Canon imageClass MF6180dw%displayPrice% at %seller% delivers the same strengths. It also adds one key feature, which is critical if you need it a...
Good Prints, scans, faxes, copies, emails. Duplex printing. Duplexing automatic document feeder. PostScript. Wi-Fi and Ethernet.
Bad Wi-Fi supports infrastructure mode only...
Bottom line The Canon imageClass MF6180dw monochrome laser MFP offers high-quality output, the ability to both print and scan both sides of a page, plus PostScript for offices that need it...
80%
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF6180dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi Canon i-SENSYS MF6180dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi
(show image)
8482B031 MF6180dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF6550 Laser A4 1200 x 600 DPI 22 ppm Canon i-SENSYS MF6550 Laser A4 1200 x 600 DPI 22 ppm
(show image)
0564B044 MF6550 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF-4430 Laser A4 1200 x 600 DPI 23 ppm Canon i-SENSYS MF-4430 Laser A4 1200 x 600 DPI 23 ppm
(show image)
4509B041 MF-4430 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4550d Laser A4 1200 x 600 DPI 25 ppm Canon i-SENSYS MF4550d Laser A4 1200 x 600 DPI 25 ppm
(show image)
4509B111 MF4550d 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4580dn Laser A4 1200 x 600 DPI 25 ppm Canon i-SENSYS MF4580dn Laser A4 1200 x 600 DPI 25 ppm
(show image)
4509B091 MF4580dn 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4450 Laser A4 1200 x 600 DPI 23 ppm Canon i-SENSYS MF4450 Laser A4 1200 x 600 DPI 23 ppm
(show image)
4509B081 MF4450 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4690PL Laser A4 600 x 1200 DPI 20 ppm Canon i-SENSYS MF4690PL Laser A4 600 x 1200 DPI 20 ppm
(show image)
1827B015 MF4690PL 0.00
(excl. VAT)
0 (incl. VAT)