location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S24D300H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S24D300H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS24D300HS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086000475 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 314521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:54:04
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S24D300H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LED TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 2 ms 250 cd/m² 1000:1
  • - 18 W
Long product name Samsung S24D300H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black :
The long product name of Samsung S24D300H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24'' LED, TN, Full HD (1920x1080), 16:9, 250cd/m², 2ms, 1000:1, Mega DCR, 170°/160°, 16.7 M, D-Sub, HDMI
More>>>
Samsung S24D300H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:
The official description of Samsung S24D300H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Upgrade to the next level with Mega Dynamic Contrast.
Experience amazing new levels of colour, brilliance and picture quality through the very latest in Mega Dynamic Contrast Ratio. Samsung SA300 monitors deliver images so real-to-life that it will transform your whole viewing experience. Packed with breathtaking 5,000,000:1 contrast ratio, the highest level currently available, the SA300 monitor ensures that blacks are at their absolute darkest and (with pristine whites) colours are at their brightest. You will immediately notice the crystal clear picture and its unbelievable intensity. It is like an explosion of colours and leaves other screens seeming dull in comparison. So, take your viewing pleasure to the next level with Samsung Mega Dynamic Contrast Ratio – and enjoy your multimedia content with the professionalism it deserves.

Control brightness, conserve energy.
Eco saving makes saving energy easy. It adjusts the brightness of your Samsung monitor based on how much energy you want to save. And with the choice of three energy saving modes (50%, 25% and Power Saving off), you can really tailor your monitor use to meet your own personal needs. Samsung’s commitment to saving energy is designed to help both you and the environment, and with up to 50% saving on consumption, you can really make a positive impact on your eco footprint. Take the effort out of saving energy and take control with Eco saving.

See it your way with wider viewing angles.
How do you like to watch movies? Do you like lying down on the couch? Sitting in your favourite chair? Cooking or exercising? Whether you’re standing, sitting or lying down, Samsung Magic Angle makes sure that the movie always takes centre stage and that you’re always comfortable. This means, thanks to the 5-mode angle management, that whatever angle you watch your Samsung monitor, you will enjoy a full visual experience with amazing picture clarity. So, start seeing your favourite movies and other multimedia in total comfort and without limitations thanks to Magic Angle.

Short summary description Samsung S24D300H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung S24D300H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S24D300H, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 2 ms, Black

Long summary description Samsung S24D300H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung S24D300H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung S24D300H. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Display brightness (min)
200 cd/m²
Response time
2 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
3D
No
Peak luminance ratio
98%
Performance
Game mode
Yes
Windows operating systems supported
Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Yes
Mac operating systems supported
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
Audio input
No
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
No
Ergonomics
Panel mounting interface
No
Cable lock slot *
No
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-1 - 20°
Power
Power consumption (typical) *
18 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.005 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
34 kWh
External power adapter
Yes
Packaging content
Stand included
Yes
Cables included
VGA
Quick start guide
Yes
Weight & dimensions
Width (with stand)
569 mm
Depth (with stand)
197 mm
Height (with stand)
417.2 mm
Weight (with stand)
3.15 kg
Width (without stand)
569 mm
Depth (without stand)
53.9 mm
Height (without stand)
342.1 mm
Weight (without stand)
2.8 kg
Packaging data
Package width
635 mm
Package depth
111 mm
Package height
408 mm
Package weight
4.4 kg
User Guide on CD-ROM
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
Power consumption (DPMS)
0.3 W
TV tuner integrated
No
ECO mode
Yes
Samsung Magic Function
MagicAngle, MagicUpscale
Sleep timer
Yes
Energy efficiency class (old)
A
Source Testseek summary Average rating
Reviews
Updated:
2015-11-14 06:36:36
Uk has collected 5 expert reviews for Samsung S24D300H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
digitalversus.com
Updated:
2015-11-14 06:36:36
Following the recent success of the Samsung S24D390 with IPS display, today, it's the turn of its 24" Full HD (1920 x 1080 pixels) matte TN counterpart. To avoid repeating such a mouthful, we'll call it by its code name: S24D300H. So, will this model suit...
Good Default colour fidelity (DeltaE=2.5), High contrast for a TN panel (1090:1), Excellent responsiveness (7 ms)...
Bad Limited orientation options, Minimal connectivity, Typical TN viewing angles...
Bottom line Despite extolling the virtues of minimalism through its limited orientation options and verging-on-restrictive connectivity, the S24D300H is actually an excellent monitor, offering excellent picture quality and responsiveness. We wouldn't hesitate to reco...
80%
Brand Image Product code Product Stock Price from
Samsung S24F350FHU LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung S24F350FHU LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24F350FHU S24F350FHU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C24F390FHU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black Samsung C24F390FHU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black
(show image)
LC24F390FHU C24F390FHU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LU24E590DS LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black, Silver Samsung LU24E590DS LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black, Silver
(show image)
LU24E590DS LU24E590DS 0.00
(excl. VAT)
0 (incl. VAT)