location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port PCI Express (PCIe) SuperSpeed USB 3.0 Card Adapter with UASP - SATA Power

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port PCI Express (PCIe) SuperSpeed USB 3.0 Card Adapter with UASP - SATA Power
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEXUSB3S24 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030855587 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 240257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:32:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 2 Port PCI Express (PCIe) SuperSpeed USB 3.0 Card Adapter with UASP - SATA Power
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: USB 3.2 Gen 1 (3.1 Gen 1)
  • - 5 Gbit/s
  • - Green, Metallic
Warranty: 2 Year Warranty
Long product name StarTech.com 2 Port PCI Express (PCIe) SuperSpeed USB 3.0 Card Adapter with UASP - SATA Power :
The long product name of StarTech.com 2 Port PCI Express (PCIe) SuperSpeed USB 3.0 Card Adapter with UASP - SATA Power. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 2 Port PCI Express (PCIe) SuperSpeed USB 3.0 Card Adapter with UASP - SATA Power - Dual Port USB 3 PCIe Controller
More>>>
StarTech.com 2 Port PCI Express (PCIe) SuperSpeed USB 3.0 Card Adapter with UASP - SATA Power:
The official description of StarTech.com 2 Port PCI Express (PCIe) SuperSpeed USB 3.0 Card Adapter with UASP - SATA Power as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add 2 SuperSpeed USB 3.0 (USB 3.2 Gen 1) ports with SATA power to your PCI Express-enabled PC

The PEXUSB3S24 2-Port PCI Express USB 3.2 Gen 1 Card lets you add two USB 3.2 Gen 1 ports to your PCI Express-enabled computer system, with an optional SATA power connector to connect to your system power supply and deliver up to 900mA of power per port to USB 3.2 Gen 1 bus-powered devices (500mA for USB 2.0).

Enhanced with UASP support (USB Attached SCSI Protocol), this USB 3.2 Gen 1 controller performs up to 70% faster than conventional USB 3.2 Gen 1 when paired with a UASP supported enclosure (Note: UASP is not supported by all operating systems). Using a more efficient protocol than the traditional USB BOT (Bulk-Only Transport), UASP technology optimizes transfers by allowing multiple commands to be processed simultaneously, significantly increasing transfer speeds for less wait time on data transfers. See our UASP test results below for further details.

The PCIe USB 3.2 Gen 1 adapter is compliant with USB 3.2 Gen 1 standards for data transfer speeds up to 5 Gbps, while still offering backward compatibility with existing USB 2.0 / 1.1 devices. For added versatility, the controller card is equipped with a standard profile bracket and includes a low-profile/half-height bracket for installation in small form-factor computers.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

Improved Performance with UASP

UASP is supported in Windows® 8, 8.1, Server 2012 and Linux kernel 2.6.37 or later. In testing UASP performed with up to a 70% faster read / 40% faster write speed over traditional USB 3.2 Gen 1 at peak performance.

At the same peak in testing, UASP also showed up to an 80% reduction in required processor resources.

Test results were obtained using an Intel® Ivy Bridge system, StarTech.com add-on USB 3.2 Gen 1 cards, a UASP-enabled StarTech.com enclosure, and a SATA III solid state drive.

The StarTech.com Advantage

Short summary description StarTech.com 2 Port PCI Express (PCIe) SuperSpeed USB 3.0 Card Adapter with UASP - SATA Power:
This short summary of the StarTech.com 2 Port PCI Express (PCIe) SuperSpeed USB 3.0 Card Adapter with UASP - SATA Power data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2 Port PCI Express (PCIe) SuperSpeed USB 3.0 Card Adapter with UASP - SATA Power, PCIe, USB 3.2 Gen 1 (3.1 Gen 1), Low-profile, PCIe 2.0, Green, Metallic, CE, FCC, TAA, REACH

Long summary description StarTech.com 2 Port PCI Express (PCIe) SuperSpeed USB 3.0 Card Adapter with UASP - SATA Power:
This is an auto-generated long summary of StarTech.com 2 Port PCI Express (PCIe) SuperSpeed USB 3.0 Card Adapter with UASP - SATA Power based on the first three specs of the first five spec groups.

StarTech.com 2 Port PCI Express (PCIe) SuperSpeed USB 3.0 Card Adapter with UASP - SATA Power. Host interface: PCIe, Output interface: USB 3.2 Gen 1 (3.1 Gen 1), Expansion card form factor: Low-profile. Product colour: Green, Metallic, Certification: CE, FCC, TAA, REACH. Chipset: Renesas/NEC - µPD720202, Data transfer rate (max): 5 Gbit/s. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Server operating systems supported: Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016, Windows.... Width: 18 mm, Depth: 65 mm, Height: 120 mm

Ports & interfaces
Host interface *
PCIe
Output interface *
USB 3.2 Gen 1 (3.1 Gen 1)
Expansion card form factor
Low-profile
Expansion card standard
PCIe 2.0
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Design
Internal *
Yes
Product colour
Green, Metallic
Certification
CE, FCC, TAA, REACH
Features
Chipset
Renesas/NEC - µPD720202
Data transfer rate (max)
5 Gbit/s
UASP support
Yes
Operational conditions
Operating temperature (T-T)
5 - 50 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
20 - 80%
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019
Weight & dimensions
Width
18 mm
Depth
65 mm
Height
120 mm
Weight
40 g
Packaging data
Mounting brackets included
Yes
Drivers included
Yes
Manual
Yes
Package width
174 mm
Package depth
145 mm
Package height
32 mm
Package weight
130 g
Logistics data
Harmonized System (HS) code
84733020
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:33:12
Uk has collected 4 expert reviews for StarTech.com 2 Port PCI Express (PCIe) SuperSpeed USB 3.0 Card Adapter with UASP - SATA Power and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
bayreviews.com
Updated:
2016-11-14 23:33:12
Small form factor with explosive speed!USB 2.0 has been around for a very long time but it's about time we switch to a much faster and more efficient specification. In recent years, we have seen a lot of new technologies taking advantage of the USB 2...
Bottom line I have used this USB 3.0 PCIe adapter card for a few weeks now and it does not disappoint at all. Now all I need to do is test with some motherboards that have USB 3.0 controller built-in to compare the differences. And you can bet on the fact that we...
90%
elitebastards.com
Updated:
2016-11-14 23:33:12
While it seems rather too much like stating the obvious to preface this review while discussing how USB 3.0 is "the future", as we move towards the half-way stage of 2010 it's still difficult to really get a handle on how quickly this latest version...
Bottom line It might be a statement of the obvious to say this, but USB 3.0 is much, much faster than the USB 2.0 standard which came before it - Around ten times faster theoretically speaking, as it happens, and even the simple transfer of data to a fast solid s...
0%
hardwaregeeks.com
Updated:
2016-11-14 23:33:12
USB 3.0 is the newest USB technology to the market, problem is most computers even new ones do not have USB 3.0 technology built-in. Thankfully companies like StarTech have released adapters so that we can fill up one of our empty PCI express ports wi...
0%
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
New Zealand 1 distributor(s)